EN
  • EN
  • DE

TPS3306-33QDRQ1

Part No TPS3306-33QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC AUTO SUPERVISOR PWRFAIL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 70 ms Minimum
Voltage - Threshold 2.93V, 4.55V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1111628-TPS3306-33QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3306-33QDRQ1 CAD Model

Description

Product Overview: TPS3306-33QDRQ1

The TPS3306-33QDRQ1 is a high-quality, robust power-supervisory circuit designed and manufactured by Texas Instruments. This device is engineered to monitor supply voltages in microprocessor and digital systems, providing a reliable solution for system reset and power management tasks. It is particularly suitable for automotive and industrial applications that require stringent quality standards and high reliability.

Key Features

  • Voltage Monitoring: The TPS3306-33QDRQ1 is capable of monitoring 3.3V supply voltages with precision, ensuring that the system operates within safe voltage thresholds.
  • Power-On Reset (POR) Control: It features a programmable delay time for power-on reset signals, allowing designers to customize the reset timing to match specific system requirements.
  • Dual Watchdog Timers: Integrated dual watchdog timers enhance system reliability by monitoring system activity and initiating a reset if necessary, preventing system hangs and ensuring smooth operation.
  • Low Quiescent Current: With its low quiescent current, the device is an energy-efficient solution that contributes to the overall low power consumption of the system it is monitoring.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for harsh environments found in automotive and industrial settings.
  • Package: It comes in a 14-pin SOIC (QDR) package, which is compact and suitable for space-constrained applications.

Applications

The TPS3306-33QDRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Embedded processors and microcontrollers
  • Portable and battery-powered equipment

Quality and Reliability

As with all Texas Instruments products, the TPS3306-33QDRQ1 meets high standards of quality and reliability. It is designed to withstand the rigorous demands of automotive applications and is qualified for use in accordance with AEC-Q100 standards, which are requirements for automotive-grade integrated circuits.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9041 $50.7533
32+ $3.2034 $102.5088
49+ $3.1033 $152.0617
67+ $3.0031 $201.2077
87+ $2.9030 $252.5610
116+ $2.6027 $301.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess