EN
  • EN
  • DE

TPS3600D25PWR

Part No TPS3600D25PWR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC BATTERY BACKUP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60 ms Minimum
Voltage - Threshold 2.22V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 055541-TPS3600D25PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3600D25PWR CAD Model

Description

The TPS3600D25PWR is a versatile and robust integrated circuit from Texas Instruments, designed to serve as a supply voltage supervisor for microprocessors and other digital systems. This IC provides a precise monitoring solution to ensure that the system voltage remains within operational thresholds, enhancing the reliability and stability of electronic devices.

Key Features

  • Voltage Supervision: The TPS3600D25PWR monitors a fixed supply voltage of 2.5V, which is crucial for systems requiring consistent performance and stability.
  • Power-On Reset Generator: The device includes a power-on reset generator that ensures the system microprocessor starts up in a known state, thereby preventing erratic behavior at power-up.
  • Manual Reset: A manual reset input allows for system resets on demand, providing additional control and flexibility for system maintenance or troubleshooting.
  • Low Quiescent Current: With its low quiescent current, the TPS3600D25PWR is an energy-efficient choice for battery-powered applications, contributing to longer battery life and reduced power consumption.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various industrial and commercial environments.
  • Compact Packaging: Available in a small 8-pin TSSOP (Thin Shrink Small Outline Package), the TPS3600D25PWR is ideal for space-constrained applications.

Applications

The TPS3600D25PWR is a highly practical component for a broad range of applications, including:

  • Microprocessor, microcontroller, or FPGA systems requiring reliable voltage monitoring.
  • Battery-powered devices where power efficiency is critical.
  • Industrial control systems that operate in variable temperature conditions.
  • Telecommunication and networking equipment requiring high system uptime and stability.

Conclusion

With its combination of voltage supervision, power-on reset functionality, and low power consumption, the TPS3600D25PWR from Texas Instruments is an excellent choice for designers looking to enhance system reliability and performance. The IC's compact form factor and wide operating temperature range make it adaptable to a variety of challenging applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6162 $50.7782
27+ $3.7877 $102.2679
41+ $3.6693 $150.4413
57+ $3.5510 $202.4070
73+ $3.4326 $250.5798
98+ $3.0775 $301.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess