EN
  • EN
  • DE

TPS3610T50PW

Part No TPS3610T50PW
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description BATTERY-BACKUP SUPERVISORS FOR RAM RETENTION | IC BATT BACKUP SUPERVISR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60ms Minimum
Voltage - Threshold 2.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number TPS3610T50
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1272364-TPS3610T50PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3610T50PW CAD Model

Description

Product Overview: TPS3610T50PW by Texas Instruments

The TPS3610T50PW is a robust supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is engineered to monitor power supply voltages in digital systems, ensuring that the system operates reliably within its voltage thresholds. The TPS3610T50PW is an essential component for applications that require precise voltage supervision, such as microprocessors, microcontrollers, and other digital systems that are sensitive to voltage variations.

Key Features

  • Voltage Monitoring: The TPS3610T50PW supervises a fixed voltage of 5V, which is a common requirement for many digital systems.
  • Power-On Reset Generator: It includes a power-on reset generator that automatically initiates a reset when the power supply voltage drops below a predetermined threshold, ensuring the system starts up in a known state.
  • Manual Reset Input: A manual reset input allows for an external signal to trigger a system reset, providing additional flexibility and control over the reset functionality.
  • Low Supply Current: The device operates with a low supply current, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: It is designed to function over a broad temperature range, accommodating various environmental conditions.

Applications

The TPS3610T50PW is versatile and can be used in a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Equipment

Package and Availability

The device is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. It is designed for surface-mount technology (SMT), which aligns with modern printed circuit board (PCB) design and manufacturing processes.

For engineers and designers seeking a reliable voltage supervisor for their digital systems, the TPS3610T50PW from Texas Instruments stands as a high-quality option that combines performance with durability. Its integration into your system can help ensure stable operation and provide peace of mind through enhanced system protection.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1913 $61.9130
23+ $5.0799 $116.8377
36+ $4.9212 $177.1632
49+ $4.7625 $233.3625
63+ $4.6038 $290.0394
84+ $4.1275 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess