The TPS3703B4250DSERQ1 is a state-of-the-art voltage detector designed and manufactured by Texas Instruments, tailored for applications requiring precise voltage monitoring. This high-accuracy window voltage detector is engineered to ensure that electronic systems operate within their specified voltage ranges, thus providing an additional layer of reliability and safety.
Key Features
- Wide Supply Voltage Range: This device operates over a broad supply voltage range, accommodating various application needs.
- High Accuracy: The TPS3703B4250DSERQ1 boasts a precision threshold accuracy that ensures tight control over the voltage monitoring process.
- Dual Output: It features both overvoltage (OV) and undervoltage (UV) outputs, giving designers flexibility in addressing multiple monitoring scenarios.
- Adjustable Thresholds: Users can set the voltage thresholds according to their specific requirements, allowing for customized monitoring.
- Low Quiescent Current: The device is designed for energy efficiency, with a low quiescent current that minimizes power consumption when in operation.
- Temperature Range: It is built to perform reliably across an extended temperature range, suitable for automotive and industrial environments.
- AEC-Q100 Qualified: The TPS3703B4250DSERQ1 is AEC-Q100 qualified, making it ideal for automotive applications where robustness and reliability are paramount.
Applications
The TPS3703B4250DSERQ1 is versatile and can be used in a variety of applications, including:
- Automotive systems
- Industrial equipment
- Telecommunication infrastructure
- Portable and battery-powered devices
- Power supply monitoring
Technical Specifications
Parameter
Value
Supply Voltage Range
1.8V to 18V
Threshold Accuracy
±0.5%
Operating Temperature Range
-40°C to +125°C
Package
8-pin WSON
For detailed information and data sheets, visit the Texas Instruments official website or contact their support team for assistance in integrating the TPS3703B4250DSERQ1 into your design.