EN
  • EN
  • DE

TPS3705-50DGNRG4

Part No TPS3705-50DGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 1.25V/4.55V 2.5V/3V/3.3V/5V 8-Pin HVSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 2.14 W
Max Supply Current 50 µA
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Nominal Supply Current 50 µA
Number of Elements 2
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 30 µA
Overvoltage Threshold 4.65 V
Power Dissipation 2.14 W
Quiescent Current 30 µA
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.55 V
Undervoltage Threshold 4.55 V
Watchdog Timer Yes
Win Source Part Number 1100900-TPS3705-50DGNRG4
Categories PMIC - Supervisors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS3705-50DGNRG4 CAD Model

Description

The TPS3705-50DGNRG4 is a high-precision supply voltage supervisor designed by Texas Instruments, crafted to ensure reliable operation of microprocessors and digital systems. This device is an integral component for systems that require a vigilant monitoring of the supply voltage to prevent data corruption and system failures.

Key Features

  • Voltage Monitoring: The TPS3705-50DGNRG4 provides accurate monitoring for fixed voltage thresholds, ensuring systems are protected from undervoltage conditions.
  • Reset Time Delay: It includes an adjustable time delay, which gives the system enough time to stabilize before a reset is deasserted, enhancing the reliability of the system restart.
  • Dual Outputs: Features dual outputs (RESET and RESET-bar) that can interface with a variety of logic components, catering to systems that require active-high or active-low signals.
  • Low Supply Current: With its low supply current draw, this device is suitable for power-sensitive applications, helping to maintain overall energy efficiency.
  • Wide Operating Temperature: It operates over a broad temperature range, making it adaptable to harsh industrial environments.
  • Supply Voltage Range: Designed to accommodate a wide range of supply voltages, ensuring versatility across different power specifications.
  • Package: Housed in an 8-pin MSOP PowerPAD package, it offers a compact footprint while ensuring good thermal performance.

Applications

The TPS3705-50DGNRG4 is suitable for a wide array of applications, including:

  • Microprocessor, microcontroller, or DSP monitoring
  • Portable and battery-powered equipment
  • Industrial equipment
  • Networking equipment
  • Telecommunications systems
  • Automotive systems

With its precision voltage monitoring and robust design, the TPS3705-50DGNRG4 from Texas Instruments is an essential component for ensuring the stability and reliability of sophisticated electronic systems. Whether used in consumer electronics or critical industrial applications, this voltage supervisor provides the necessary protection against undervoltage conditions, safeguarding the integrity of the system's operation.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess