EN
  • EN
  • DE

TPS3710DSER

Part No TPS3710DSER
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name TPS3710
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48736-2, 296-48736-1, TPS3710DSER-ND, 296-48736-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845610-TPS3710DSER
Ultra Librarian 3D Model Ultra Librarian TPS3710DSER CAD Model

Description

TPS3710DSER Voltage Detector by Texas Instruments

The TPS3710DSER from Texas Instruments is a high-precision dual voltage detector designed for systems that require a critical monitoring of supply voltages. This sophisticated component is engineered to ensure that electronic devices operate within their specified voltage ranges, providing an extra layer of protection against voltage-related failures.

Key Features:

  • Wide Supply Voltage Range: The TPS3710DSER operates over a broad supply voltage range, accommodating various application requirements. It can function with supply voltages from 1.8V to 18V, making it versatile for use in a wide array of electronic circuits.
  • Dual Voltage Monitoring: This device integrates two precision voltage detectors, allowing for simultaneous monitoring of two different voltage thresholds. This feature is particularly useful for systems that rely on multiple power rails.
  • Adjustable Thresholds: The voltage thresholds are adjustable, providing designers with the flexibility to set precise voltage monitoring points specific to their system requirements.
  • Low Quiescent Current: Power efficiency is a key consideration in modern electronics, and the TPS3710DSER offers a low quiescent current, minimizing power consumption when the device is in an idle state.
  • High Accuracy: With a high accuracy threshold, this voltage detector ensures reliable monitoring and protection for sensitive electronic components.
  • Push-Pull Output: The output type is push-pull, which allows for a faster response time and eliminates the need for an external pull-up resistor, simplifying circuit design.

Applications:

The TPS3710DSER is ideal for a variety of applications where voltage monitoring is critical. These include:

  • Power supply monitoring
  • Battery-powered devices
  • Microprocessor/microcontroller, FPGA system monitoring
  • Automotive and industrial applications

Package and Availability:

This voltage detector is available in a compact, surface-mountable UQFN-10 package, providing a space-saving solution for PCB designs. The TPS3710DSER is part of Texas Instruments' commitment to high-quality, reliable components and is widely available through various distributors and Texas Instruments' own website.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2572 $50.2880
100+ $1.0315 $103.1500
155+ $0.9993 $154.8915
210+ $0.9671 $203.0910
270+ $0.9348 $252.3960
360+ $0.8381 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess