EN
  • EN
  • DE

TPS3802L30DCKR

Part No TPS3802L30DCKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SPLY VOLT SUPERVISOR SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 240 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 033836-TPS3802L30DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3802L30DCKR CAD Model

Description

Introducing the TPS3802L30DCKR Voltage Supervisor from Texas Instruments

The TPS3802L30DCKR is a high-precision voltage supervisor designed to maintain system integrity by monitoring the supply voltage of digital systems. Manufactured by the renowned semiconductor company Texas Instruments, this device is an essential component for a broad range of applications, including microcontrollers, microprocessors, and DSPs, where reliable voltage monitoring is critical.

Featuring a fixed-sense threshold voltage of 3.0V, the TPS3802L30DCKR ensures that systems operate within their specified voltage range. When the monitored voltage falls below the 3.0V threshold, the device outputs a clear and timely reset signal, which can be used to reset the system to a known state, thereby avoiding any malfunction or data corruption.

The device comes in a compact and robust 5-pin SC-70 package, making it an excellent choice for space-constrained applications. Its small footprint allows for seamless integration into various electronic systems without compromising on performance or reliability.

Key features of the TPS3802L30DCKR include:

  • High Accuracy: The device provides a tight threshold accuracy of ±1.5% at room temperature and ±2.5% over the full operating temperature range, ensuring precise voltage monitoring.
  • Low Power Consumption: With a very low quiescent current of 9 µA, it is an energy-efficient solution that contributes to the overall power management of the system.
  • Manual Reset Input: The inclusion of a manual reset input gives system designers the flexibility to initiate a system reset independently of the voltage monitoring function.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the reset output remains low for a minimum of 200 ms after VDD has risen above the threshold voltage, providing a reliable startup for the system.

The TPS3802L30DCKR is designed for applications that demand high reliability and accuracy in voltage monitoring, such as portable electronics, industrial controls, and computing systems. With its precision and low power consumption, this voltage supervisor from Texas Instruments represents an excellent choice for designers looking to enhance system safety and performance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0945 $54.7250
115+ $0.8981 $103.2815
175+ $0.8700 $152.2500
240+ $0.8420 $202.0800
310+ $0.8139 $252.3090
415+ $0.7297 $302.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess