EN
  • EN
  • DE

TPS3806I33DBVR

Part No TPS3806I33DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC DUAL VOLT DETECTOR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold 3V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033842-TPS3806I33DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS3806I33DBVR CAD Model

Description

TPS3806I33DBVR - Voltage Supervisor IC by Texas Instruments

The TPS3806I33DBVR from Texas Instruments is a high-precision voltage supervisor designed to monitor system voltages and maintain the proper functioning of microprocessors, microcontrollers, and other voltage-sensitive devices. This compact, low-power integrated circuit (IC) is essential in applications where reliable voltage monitoring is crucial to avoid system failure due to undervoltage conditions.

Key Features:

  • Voltage Threshold: The device features a fixed-sense threshold voltage of 3.3V, which is ideal for monitoring 3.3V power supplies and ensuring they remain within operational limits.
  • Reset Time Delay: It includes a built-in delay before issuing a reset, providing the system with a chance to stabilize before a reset is asserted, thus preventing unnecessary resets due to transient conditions.
  • Low Power Consumption: With its ultra-low power consumption, the TPS3806I33DBVR is suitable for battery-powered and portable applications, where power efficiency is a priority.
  • Supply Voltage Range: The device supports a wide supply voltage range, accommodating various system designs and ensuring compatibility with different logic levels.
  • Output Type: The open-drain RESET output allows for flexible interfacing options, making it easy to integrate with other system components.
  • Package: The TPS3806I33DBVR comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over a broad temperature range, making it suitable for industrial and automotive applications that experience extreme operating conditions.

Applications:

This voltage supervisor is widely used in a variety of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Controls
  • Automotive Systems
  • Networking Equipment

Overall, the TPS3806I33DBVR is a reliable and efficient solution for systems that require precise voltage supervision to ensure safe and proper operation. Its small footprint, low power consumption, and robust feature set make it an excellent choice for designers looking to enhance system reliability and prevent damage due to undervoltage conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4543 $50.9005
85+ $1.1933 $101.4305
130+ $1.1560 $150.2800
180+ $1.1187 $201.3660
235+ $1.0814 $254.1290
310+ $0.9695 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess