EN
  • EN
  • DE

TPS3806J20DBVR

Part No TPS3806J20DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC DUAL VOLT DETECTOR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold 1.8V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033844-TPS3806J20DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3806J20DBVR CAD Model

Description

TPS3806J20DBVR Voltage Detector by Texas Instruments

The TPS3806J20DBVR is a precision voltage detector designed and manufactured by Texas Instruments (TI), aimed at providing a reliable solution for system voltage monitoring. This integrated circuit (IC) is specifically tailored for applications requiring precise voltage supervision, which is crucial in maintaining the robustness and stability of electronic systems.

Constructed with the needs of modern electronics in mind, the TPS3806J20DBVR offers a fixed-sense threshold voltage of 2.048V, which is ideal for monitoring 2.5V power supplies. The device is characterized by its high accuracy, with a threshold voltage tolerance of ±1.5%, ensuring that it can detect the slightest deviations from the desired operating voltage, thus safeguarding the system against undervoltage conditions.

The compact SOT-23-6 package of the TPS3806J20DBVR makes it an excellent choice for space-constrained applications. Its small footprint allows for integration into a wide range of products, from portable devices to complex industrial systems. Despite its diminutive size, it does not compromise on performance, offering a low quiescent current of only 6.5µA, which is particularly beneficial for battery-powered devices where power efficiency is paramount.

Another standout feature of the TPS3806J20DBVR is its built-in hysteresis, which prevents false triggering due to transient conditions or noise, ensuring reliable operation even in electrically noisy environments. The device also includes a push-pull RESET output, which can directly interface with a microcontroller or other digital logic, negating the need for external components to signal a voltage fault condition.

Easy to implement and requiring minimal external components, the TPS3806J20DBVR is a versatile solution for system designers looking to incorporate voltage monitoring functionality with minimal hassle. Its robust design and precision make it an excellent choice for critical applications across a variety of sectors, including consumer electronics, automotive systems, and industrial controls.

Overall, the TPS3806J20DBVR from Texas Instruments represents a reliable, efficient, and precise voltage monitoring solution that can be seamlessly integrated into a multitude of electronic products to enhance system stability and safety.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0357 $50.8925
60+ $1.6703 $100.2180
93+ $1.6181 $150.4833
128+ $1.5659 $200.4352
166+ $1.5137 $251.2742
222+ $1.3572 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,471 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess