EN
  • EN
  • DE

TPS3808G19DBVT

Part No TPS3808G19DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 1.9V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.77V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111713-TPS3808G19DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G19DBVT CAD Model

Description

TPS3808G19DBVT: Low Quiescent Current Supervisory Circuit

The TPS3808G19DBVT is a high-precision voltage supervisor designed by Texas Instruments, crafted to monitor system voltages and provide a reliable reset signal to microcontrollers and digital signal processors in the event of power fluctuations. This compact device is a crucial component for ensuring the stability of electronic systems, particularly in applications where accurate voltage monitoring is critical for data integrity and system reliability.

Key Features

  • Adjustable Threshold Voltage: The TPS3808G19DBVT allows users to set the voltage threshold according to their specific system requirements, ensuring tailored protection for a variety of applications.
  • Low Quiescent Current: With its low power consumption, this supervisory circuit is ideal for battery-powered and portable devices, helping to extend their operational lifespan.
  • Manual Reset Input: It features a manual reset input that provides a direct method to initiate a system reset, offering additional control to the user.
  • Programmable Delay Time: The reset signal delay can be programmed via an external capacitor, giving designers the flexibility to match the timing requirements of their specific system.
  • High Accuracy: The device offers high threshold accuracy, which is essential for sensitive applications that cannot tolerate voltage deviations.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive environments that experience extreme conditions.

Applications

The TPS3808G19DBVT is versatile and can be used in a variety of sectors, including:

  • Portable and battery-powered electronics
  • Industrial control systems
  • Automotive electronics
  • Medical monitoring devices
  • Networking and telecommunication equipment

Package and Availability

This supervisory circuit is available in a compact 6-pin SOT-23 package, making it suitable for space-constrained applications. Its small footprint, combined with its robust feature set, ensures that the TPS3808G19DBVT is a reliable choice for designers looking to enhance system safety through precise voltage supervision.

For detailed specifications and application notes, Texas Instruments provides extensive documentation and support to assist designers in integrating the TPS3808G19DBVT into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess