EN
  • EN
  • DE

TPS3808G33QDBVRQ1

Part No TPS3808G33QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 3.3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Thailand
ECCN EAR99
Introduction Date March 01, 2006
Family Name TPS3808-Q1
Supply and Demand Status Limited
Popularity High
Is this a common-used part? Yes
Win Source Part Number 033858-TPS3808G33QDBVRQ1
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Voltage - Threshold 3.07V
Reset Timeout Adjustable/Selectable
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian TPS3808G33QDBVRQ1 CAD Model

Description

Product Overview: TPS3808G33QDBVRQ1

The TPS3808G33QDBVRQ1 is a high-precision voltage supervisor designed by Texas Instruments to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This component is particularly suited for automotive and industrial applications where the stability and integrity of the power supply are critical for system performance and safety.

Key Features

  • Voltage Monitoring: The device keeps a vigilant watch on the 3.3V supply voltage, ensuring that any dips below a certain threshold are quickly detected.
  • Programmable Delay: Users can set a delay time before the reset signal is issued, providing flexibility in system design and response to voltage variations.
  • Low Quiescent Current: The TPS3808G33QDBVRQ1 is optimized for low-power operation, drawing a minimal quiescent current, which is ideal for battery-powered and energy-efficient applications.
  • High Accuracy: With its precise monitoring capabilities, this voltage supervisor can maintain system integrity by responding accurately to voltage thresholds.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Reset Output: The device offers an active-low, push-pull reset output that can interface directly with the reset pin of the monitored IC, ensuring a proper reboot or shutdown when necessary.

Applications

The TPS3808G33QDBVRQ1 is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial controls
  • Portable/battery-powered equipment
  • Microprocessor/microcontroller systems
  • Networking and telecom infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS3808G33QDBVRQ1 is no exception. It comes in a compact 6-pin SOT-23 package, designed to meet the stringent requirements of the automotive industry, including extended temperature performance and long-term reliability.

With its precise voltage monitoring and customizable delay options, the TPS3808G33QDBVRQ1 is an essential component for systems that cannot afford to compromise on power stability and accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4873 $51.1665
255+ $0.3998 $101.9490
390+ $0.3873 $151.0470
535+ $0.3748 $200.5180
690+ $0.3624 $250.0560
925+ $0.3249 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess