EN
  • EN
  • DE

TPS3809K33DBVTG4

Part No TPS3809K33DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.93V SUPPLY MONITOR SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1111729-TPS3809K33DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3809K33DBVTG4 CAD Model

Description

TPS3809K33DBVTG4 - Texas Instruments Voltage Supervisor

The TPS3809K33DBVTG4 is a high-quality, low-power voltage supervisor from Texas Instruments, designed to provide precision voltage monitoring for microprocessors, microcontrollers, and other voltage-sensitive applications. This device ensures that your system operates reliably by monitoring the supply voltage and asserting a reset signal if it detects a voltage that is out of the predefined threshold range.

Key Features:

  • Voltage Threshold: The device features a fixed-sense threshold voltage of 3.3V, which is ideal for monitoring 3.3V power supplies.
  • Low Current Consumption: With a typical supply current of only 9 µA, the TPS3809K33DBVTG4 is optimized for battery-powered and low-power applications.
  • Reset Time Delay: It includes a programmable time delay for the reset signal, providing flexibility to accommodate various system requirements.
  • Manual Reset Input: A manual reset input is available, allowing the user to trigger a reset signal as needed.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, ensuring reliability in diverse environments.
  • Form Factor: Offered in a small 6-pin SOT-23 package, the TPS3809K33DBVTG4 is suitable for space-constrained applications.

Applications:

This voltage supervisor is ideal for a wide range of applications, including:

  • Portable Electronics
  • Microprocessor/Microcontroller Systems
  • Data Storage Devices
  • Industrial Equipment
  • Networking Hardware

The TPS3809K33DBVTG4 from Texas Instruments is a robust solution for system designers looking to enhance the reliability and stability of their power management systems. Its precision voltage monitoring, low power consumption, and small form factor make it an excellent choice for a variety of applications where accurate voltage supervision is critical.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1694 $50.8200
635+ $0.1587 $100.7745
980+ $0.1534 $150.3320
1,405+ $0.1426 $200.3530
1,825+ $0.1373 $250.5725
2,275+ $0.1319 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,410 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess