EN
  • EN
  • DE

TPS3825-50BDVT

Part No TPS3825-50BDVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Texas Instruments
Win Source Part Number 220006-TPS3825-50BDVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3825-50BDVT CAD Model

Description

Product Overview: TPS3825-50BDVT

The TPS3825-50BDVT from Texas Instruments is a highly reliable supervisory circuit designed to monitor power supply and system voltages. This compact and efficient device is a crucial component for ensuring the stability and functionality of electronic systems, particularly in applications where precise voltage monitoring is critical.

Key Features

  • Voltage Monitoring: The TPS3825-50BDVT is equipped with a precision voltage sensor tailored for a 5V system, ensuring that your device operates within safe voltage levels at all times.
  • Power-On Reset Generator: The integrated power-on reset generator provides a delayed reset output, which ensures that the system microcontroller or processor starts up in a controlled and reliable manner after each power-up or during brown-out conditions.
  • Programmable Time Delay: With an external capacitor, users can program the reset time delay to suit specific system requirements, offering flexibility and customization for different applications.
  • Manual Reset: A manual reset input is provided, allowing for a system reset to be triggered with an external push-button or logic signal, offering additional control to the user.
  • Low Supply Current: The device is optimized for low power consumption, drawing a minimal quiescent current, which is ideal for battery-powered and energy-efficient applications.
  • Temperature Range: The TPS3825-50BDVT operates over an extended temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.
  • Packaging: Available in a small 5-pin SOT-23 package, the TPS3825-50BDVT saves valuable board space and is easy to integrate into existing designs.

Applications

The TPS3825-50BDVT is ideal for a wide range of applications, including:

  • Microprocessor, microcontroller, or DSP monitoring
  • Portable and battery-powered electronics
  • Industrial equipment
  • Networking and telecom systems
  • Automotive systems

With its versatile features and robust design, the TPS3825-50BDVT from Texas Instruments provides a comprehensive solution for system monitoring and management, ensuring reliable operation and protection for your electronic systems.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess