EN
  • EN
  • DE

TPS3831G12DQNT

Part No TPS3831G12DQNT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC LP SUPERVISRY CIRCUIT 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 1.1V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1111776-TPS3831G12DQNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3831G12DQNT CAD Model

Description

Overview of TPS3831G12DQNT Voltage Supervisor

The TPS3831G12DQNT is a high-accuracy, ultra-low-power voltage supervisor designed by Texas Instruments to provide a reliable monitoring solution for systems that require a strict power supply voltage regulation. This compact device is particularly suitable for battery-powered applications, portable electronics, and microprocessor/microcontroller systems where power efficiency and monitoring are critical.

Key Features

  • High Accuracy: The TPS3831G12DQNT offers a precision voltage threshold, ensuring that the system operates within safe voltage levels. This precision is essential for sensitive electronic components that can be damaged by voltage fluctuations.
  • Ultra-Low Power Consumption: With an extremely low quiescent current, the device is optimized for battery-powered applications, significantly extending battery life.
  • Manual Reset: A manual reset input allows users to reset the system manually, providing additional control over the monitoring process.
  • Reset Timeout Delay: The device features a programmable delay time for the reset signal, allowing designers to set the appropriate timing for their system's requirements.
  • Small Package Size: The TPS3831G12DQNT comes in a compact, 5-pin SOT-23 package, making it ideal for space-constrained applications.

Applications

The versatile nature of the TPS3831G12DQNT makes it suitable for a wide range of applications, including:

  • Portable and wearable devices
  • Wireless sensors and IoT devices
  • Medical monitoring equipment
  • Industrial control systems
  • Automotive electronics

Technical Specifications

The TPS3831G12DQNT operates with a nominal threshold voltage of 1.2V, which is ideal for low-voltage applications. It supports a wide operating temperature range, ensuring stable performance across different environmental conditions. The device's active-low, open-drain RESET output remains asserted until the monitored voltage rises above the threshold, plus the hysteresis, ensuring a reliable startup for the system.

In summary, the TPS3831G12DQNT from Texas Instruments is a top choice for designers looking for a voltage supervisor that offers high accuracy, minimal power consumption, and a small footprint, all of which are critical for modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6748 $50.6100
185+ $0.5537 $102.4345
280+ $0.5364 $150.1920
390+ $0.5191 $202.4490
500+ $0.5018 $250.9000
670+ $0.4499 $301.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess