EN
  • EN
  • DE

TPS3836L30QDBVRQ1

Part No TPS3836L30QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC LP SUPERVISRY CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033892-TPS3836L30QDBVRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3836L30QDBVRQ1 CAD Model

Description

Overview of Texas Instruments TPS3836L30QDBVRQ1

The Texas Instruments TPS3836L30QDBVRQ1 is a highly reliable, low-power voltage supervisor designed to maintain system integrity across a wide range of applications. This component is particularly suitable for automotive and industrial systems where precise voltage monitoring is critical for safety and functionality. The device is part of TI's extensive portfolio of voltage supervisors and monitoring ICs, which are renowned for their quality and performance.

Key Features

  • Voltage Threshold: The TPS3836L30QDBVRQ1 has a preset threshold voltage of 3.0V, making it ideal for monitoring 3.3V supply voltages with a tight accuracy requirement.
  • Low Quiescent Current: With a typical quiescent current of only 1.5 µA, this device is optimized for battery-powered and low-power applications where power conservation is paramount.
  • Reset Time Delay: It incorporates a fixed delay time of 200ms (minimum), providing a reliable reset signal and allowing the system enough time to stabilize before resuming operation.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, suitable for harsh environments encountered in automotive and industrial settings.
  • Package: It comes in a compact 6-pin SOT-23 package, which is space-efficient and ideal for applications where board space is at a premium.

Applications

The TPS3836L30QDBVRQ1 is versatile in its applications, including but not limited to:

  • Automotive systems
  • Industrial equipment
  • Portable and battery-powered devices
  • Microprocessor/microcontroller, FPGA and DSP monitoring
  • Healthcare and medical devices

Quality and Reliability

As a Q1 automotive-qualified product, the TPS3836L30QDBVRQ1 meets the stringent quality standards required for use in automotive applications. It is manufactured to operate reliably under the extreme conditions of automotive environments, ensuring both performance and durability.

In summary, the Texas Instruments TPS3836L30QDBVRQ1 is a robust, low-power voltage supervisor that offers precision monitoring, making it an essential component in a variety of critical systems where voltage accuracy and reliability are non-negotiable.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1809 $50.1607
56+ $1.7895 $100.2120
87+ $1.7336 $150.8232
120+ $1.6777 $201.3240
155+ $1.6217 $251.3635
207+ $1.4540 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,848 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess