EN
  • EN
  • DE

TPS3838J25DBVRG4

Part No TPS3838J25DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.25V NANOPWR MON SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055577-TPS3838J25DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3838J25DBVRG4 CAD Model

Description

TPS3838J25DBVRG4 Voltage Supervisor by Texas Instruments

The TPS3838J25DBVRG4 is a high-precision voltage supervisor designed by Texas Instruments to ensure reliable operation and system stability in a wide range of electronic applications. This device is particularly well-suited for portable and battery-powered electronics where power efficiency and minimal space consumption are crucial.

This voltage supervisor operates over a supply voltage range of 1.1V to 5.5V, making it versatile for various low voltage applications. The TPS3838J25DBVRG4 features a fixed-sense threshold voltage of 2.5V, which is ideal for monitoring 2.5V power rails. When the monitored voltage falls below the 2.5V threshold, the device asserts a reset signal to help protect the system from undervoltage conditions.

The reset output of the TPS3838J25DBVRG4 is active low and employs a push-pull configuration, which eliminates the need for an external pull-up resistor and reduces component count. The device also offers a manual reset input, which provides an additional level of system control by allowing external triggering of the reset signal.

One of the key features of this supervisor is its ultra-low quiescent current of only 3µA (typical), which is essential for battery-powered applications where power conservation is a priority. The TPS3838J25DBVRG4 comes in a compact SOT-23-5 package, which is highly beneficial for space-constrained designs.

Additional features include a built-in delay before the reset signal is deasserted, ensuring that the system has stabilized before normal operation resumes. This delay can be factory-programmed at Texas Instruments to suit specific application requirements.

With its precision voltage monitoring, low power consumption, and compact form factor, the TPS3838J25DBVRG4 is an excellent choice for designers looking to enhance system reliability in applications such as handheld devices, IoT endpoints, and portable medical equipment.

To ensure reliability and performance, the TPS3838J25DBVRG4 is characterized for operation over a temperature range of –40°C to +85°C, making it suitable for various environmental conditions.

Overall, the TPS3838J25DBVRG4 voltage supervisor is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits for the management and protection of electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9302 $51.0926
32+ $3.2248 $103.1936
49+ $3.1241 $153.0809
67+ $3.0233 $202.5611
86+ $2.9225 $251.3350
115+ $2.6202 $301.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess