EN
  • EN
  • DE

TPS3838L30DBVTG4

Part No TPS3838L30DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.64V NANOPWR MON SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111800-TPS3838L30DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3838L30DBVTG4 CAD Model

Description

Product Overview: TPS3838L30DBVTG4 by Texas Instruments

The TPS3838L30DBVTG4 is a high-precision voltage detector designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to monitor the voltage levels within electronic systems, ensuring that they remain within specified thresholds for reliable operation. It is widely used in a variety of applications such as microprocessor or microcontroller-based systems, battery-powered devices, and portable electronics.

Key Features

  • High Accuracy: The TPS3838L30DBVTG4 boasts a precision threshold voltage of 3.0V, ensuring accurate monitoring and control of system voltages.
  • Low Power Consumption: With a quiescent current of just 1.1 µA, this device is optimized for battery-powered and energy-efficient applications.
  • Manual Reset: An input is provided for manual reset, allowing users to initiate a system reset as required.
  • Watchdog Timer: A built-in watchdog timer helps in maintaining system integrity by monitoring the proper operation of the system and resetting it in case of failure.
  • Temperature Range: The device operates over a wide temperature range, from -40°C to 85°C, suitable for various operating environments.
  • Supply Voltage Range: It supports a supply voltage range from 1.1V to 5.5V, giving designers flexibility in various power supply configurations.

Package and Availability

The TPS3838L30DBVTG4 comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. This small footprint package allows for efficient use of board space without sacrificing performance.

Applications

  • Portable Electronics
  • Wireless Communication Devices
  • Handheld Instruments
  • Medical Equipment
  • Industrial Controls

With its high accuracy, low power consumption, and versatile features, the TPS3838L30DBVTG4 voltage detector from Texas Instruments is an excellent choice for designers looking to enhance system reliability and performance in their electronic products.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess