EN
  • EN
  • DE

TPS3839A09DBZR

Part No TPS3839A09DBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TPS3839
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40755-6, 296-40755-1, 296-40755-2, -296-40755-1-ND, TPS3839A09DBZR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900761-TPS3839A09DBZR
Ultra Librarian 3D Model Ultra Librarian TPS3839A09DBZR CAD Model

Description

Product Overview: TPS3839A09DBZR

The TPS3839A09DBZR is a cutting-edge supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and highly efficient device is engineered to monitor the system voltage in microprocessor (µP), microcontroller (MCU), and other digital systems, ensuring that they operate reliably under varying power conditions. It is an essential component for applications that require precise voltage monitoring to protect against data corruption caused by power issues.

Key Features

  • Supply Voltage Supervision: The TPS3839A09DBZR provides a fixed threshold voltage of 0.9V, which is suitable for low-voltage applications that require accurate monitoring to prevent system failure.
  • Ultra-Low Power Consumption: With a typical supply current of only 150 nA, this supervisory circuit helps to conserve power in battery-operated devices, extending the overall battery life.
  • Fast Propagation Delay: It features a fast propagation delay of typically 20 µs, ensuring that the system has a swift response to any voltage irregularities.
  • Manual Reset: A manual reset input is provided, allowing the user to initiate a system reset, which adds an extra layer of control over the system's operation.
  • Reset Timeout: The device offers a fixed reset timeout delay of 200 ms, which gives the system ample time to stabilize after a reset event.
  • Temperature Range: It operates over a wide temperature range of -40°C to +125°C, making it suitable for harsh environments.

Package and Availability

The TPS3839A09DBZR comes in a small, 3-pin SOT-23 (DBZ) package, which makes it ideal for space-constrained applications. Its compact size does not compromise its performance or reliability, making it a popular choice for designers looking to minimize the footprint of their power management systems.

Applications

Designed for versatility, the TPS3839A09DBZR is used in a wide array of applications, including:

  • Portable and battery-powered electronics
  • Wireless and IoT devices
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Overall, the TPS3839A09DBZR from Texas Instruments represents a reliable and efficient solution for system voltage supervision, ensuring that electronic systems remain operational and secure across various applications.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5056 $50.5600
245+ $0.4148 $101.6260
375+ $0.4019 $150.7125
515+ $0.3889 $200.2835
665+ $0.3760 $250.0400
890+ $0.3371 $300.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess