The TPS3839G18DBZT is a high-precision voltage supervisor designed by Texas Instruments to monitor system voltages and provide a reset signal to microcontrollers (MCUs) and other processors in the event of a voltage drop below a predefined threshold. This particular model is tailored for applications that require a fixed sense-threshold voltage of 1.8V.
Key Features
- High Accuracy: The device boasts a high threshold accuracy of ±1%, ensuring reliable monitoring and reset functions.
- Low Power Consumption: It is designed for power-sensitive applications with a very low quiescent current of typically 150 nA, which helps extend battery life in portable devices.
- Manual Reset: Includes a manual reset input that allows users to trigger a system reset with an external signal.
- Power-On Reset Generator: The built-in generator ensures that the system's processor starts up in a known state during power-up.
- Watchdog Timer: An integrated watchdog timer improves system reliability by monitoring system activity and initiating a reset if necessary.
Applications
Due to its low power consumption and high accuracy, the TPS3839G18DBZT is suitable for a wide variety of applications, including:
- Battery-powered equipment
- Portable and wearable electronics
- Industrial controls
- Automotive systems
- Healthcare devices
Package and Quality
The TPS3839G18DBZT comes in a small, 3-pin SOT-23 package, making it ideal for space-constrained applications. Texas Instruments ensures quality and reliability, adhering to stringent industry standards for electronic components.
Technical Specifications
Parameter
Value
Threshold Voltage
1.8V
Supply Current
150 nA (typical)
Package Type
SOT-23
Operating Temperature
-40°C to +125°C
For designers and engineers looking for a reliable voltage supervisor to enhance system stability and performance, the TPS3839G18DBZT from Texas Instruments is an excellent choice.