EN
  • EN
  • DE

TPS3840DL24DBVR

Part No TPS3840DL24DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.4V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3840DL24DBVRTR,296-TPS3840DL24DBVRCT,296-TPS3840DL24DBVRDKR
Standard Package 3,000
Win Source Part Number 1321888-TPS3840DL24DBVR
Ultra Librarian 3D Model Ultra Librarian TPS3840DL24DBVR CAD Model

Description

Product Overview: TPS3840DL24DBVR from Texas Instruments

The TPS3840DL24DBVR is a high-accuracy voltage supervisor designed by Texas Instruments to monitor low-power handheld applications. This tiny, yet powerful device is a quintessential component for systems that require precise voltage monitoring to ensure reliable operation. The TPS3840 family offers a variety of voltage threshold options, and this particular model has a nominal threshold voltage of 2.4V, making it ideal for supervising 2.5V power rails.

Encased in a compact 6-pin SOT-23 package, the TPS3840DL24DBVR boasts an ultra-low current consumption of merely 350 nA, which is particularly beneficial for battery-powered devices where power efficiency is crucial. Its low quiescent current helps in extending the battery life, thereby enhancing the overall efficiency of the application it is used in.

This voltage supervisor is equipped with a manual reset input, enabling a straightforward mechanism for external control over the reset function. The reset delay time can be set by an external capacitor, providing flexibility to match specific system requirements. When the monitored voltage falls below the threshold, the TPS3840DL24DBVR asserts a reset signal, which remains active until the voltage recovers and the delay time has elapsed, ensuring the system has stabilized before normal operation resumes.

Furthermore, the TPS3840DL24DBVR is characterized for operation over a wide temperature range of –40°C to +125°C, which allows it to be utilized in various environments, from industrial to automotive applications. Its open-drain active-low output can interface directly with a microcontroller or other digital systems, adding to its versatility.

Key features of the TPS3840DL24DBVR include:

  • 2.4V fixed threshold voltage
  • Ultra-low current consumption: 350 nA (typical)
  • Manual reset input
  • Programmable reset delay time
  • Wide operating temperature range: –40°C to +125°C
  • Open-drain active-low output
  • Compact 6-pin SOT-23 package

Overall, the TPS3840DL24DBVR is a reliable and efficient solution for voltage supervision in sensitive electronic systems. Its precise voltage monitoring capabilities, combined with its low power consumption and programmable features, make it an excellent choice for designers looking to enhance system reliability in a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0121 $50.6050
125+ $0.8305 $103.8125
190+ $0.8045 $152.8550
260+ $0.7786 $202.4360
335+ $0.7526 $252.1210
445+ $0.6748 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,361 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess