EN
  • EN
  • DE

TPS3840DL45DBVRQ1

Part No TPS3840DL45DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3840DL45DBVRQ1TR,296-TPS3840DL45DBVRQ1DKR,296-TPS3840DL45DBVRQ1CT
Standard Package 3,000
Win Source Part Number 1321893-TPS3840DL45DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3840DL45DBVRQ1 CAD Model

Description

The TPS3840DL45DBVRQ1 is a highly precise voltage supervisor from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This device is part of TI's reliable and robust product lineup, offering superior performance in voltage monitoring.

Key Features

  • Voltage Threshold Accuracy: The TPS3840DL45DBVRQ1 boasts an impressive threshold accuracy of ±1%, ensuring reliable operation and system protection at the specified voltage levels.
  • Low Quiescent Current: With a quiescent current of just 350 nA, this device is optimized for energy-sensitive applications, contributing to overall power efficiency.
  • Wide Operating Voltage Range: The device supports a voltage range from 1.5 V to 6.5 V, making it versatile for various circuits and power rails.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +125°C, suitable for harsh environments.
  • Reset Time Delay: It offers an adjustable reset time delay, which can be configured by an external capacitor, providing design flexibility.
  • Open-Drain Active-Low Reset Output: The device features an open-drain active-low reset output, which can interface directly with various logic levels.
  • Automotive-Qualified: This product meets the stringent AEC-Q100 standards for automotive qualification, ensuring reliability and performance in automotive applications.

Applications

The TPS3840DL45DBVRQ1 is ideal for a range of applications that require precise voltage supervision, such as:

  • Automotive systems
  • Industrial equipment
  • Portable and battery-powered devices
  • Microcontroller and microprocessor systems
  • Power supplies and DC/DC converters

Package and Availability

This device is available in a compact 6-pin SOT-23 package, labeled as DBVR, which is suitable for space-constrained applications. The TPS3840DL45DBVRQ1 is part of Texas Instruments' commitment to providing high-quality and durable components for advanced electronic systems.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6317 $50.5360
195+ $0.5183 $101.0685
300+ $0.5021 $150.6300
415+ $0.4859 $201.6485
535+ $0.4697 $251.2895
715+ $0.4212 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess