EN
  • EN
  • DE

TPS3847108DBVT

Part No TPS3847108DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description SUPERVISORY CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 4.5 ms Typical
Voltage - Threshold 10.8V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111817-TPS3847108DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3847108DBVT CAD Model

Description

Introducing the TPS3847108DBVT Voltage Supervisor from Texas Instruments

The TPS3847108DBVT is a highly precise voltage supervisor designed to monitor overvoltage and undervoltage conditions, ensuring the optimal performance of your electronic systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of their extensive power management portfolio, tailored to meet the demanding requirements of modern electronic applications.

This voltage supervisor is characterized by its ultra-small SOT-23 package, making it an excellent choice for space-constrained applications. It is specifically designed to consume low power, which is essential for battery-operated devices and energy-efficient systems. The TPS3847108DBVT operates over a wide supply voltage range, providing the versatility needed to support various circuits and applications.

Key Features:

  • High Accuracy: The TPS3847108DBVT offers a high threshold voltage accuracy which is crucial for reliable system operation, ensuring that your device operates within safe voltage levels at all times.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is an ideal solution for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Adjustable Thresholds: It provides the flexibility to set overvoltage and undervoltage thresholds according to specific application requirements, making it a versatile component for a wide range of designs.
  • Fast Response Time: The device reacts quickly to voltage deviations, offering rapid response times to ensure your system is protected without unnecessary delays.
  • Temperature Range: The TPS3847108DBVT operates efficiently across a broad temperature range, making it suitable for industrial and automotive environments where conditions can be extreme.

Applications for the TPS3847108DBVT include but are not limited to power supply monitoring, portable electronics, automotive systems, and industrial equipment. Its robust design and high precision make it a reliable component for safeguarding critical electronic systems from voltage-related issues.

With its combination of accuracy, low power consumption, and fast response time, the TPS3847108DBVT from Texas Instruments stands out as an exceptional voltage supervisor solution for designers looking to enhance system reliability and safety.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3754 $52.2588
52+ $1.9491 $101.3532
80+ $1.8882 $151.0560
110+ $1.8273 $201.0030
142+ $1.7663 $250.8146
190+ $1.5836 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess