EN
  • EN
  • DE
  • IT

TPS3850H18DRCT

Part No TPS3850H18DRCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description PRECISION VOLTAGE SUPERVISOR WIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.8V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1111823-TPS3850H18DRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3850H18DRCT CAD Model

Description

Overview of Texas Instruments TPS3850H18DRCT

The Texas Instruments TPS3850H18DRCT is a high-accuracy voltage supervisor with an integrated window watchdog timer. It is specifically designed to offer precision monitoring of system voltages and to ensure reliable operation through its watchdog functionality. This integrated circuit is an ideal solution for a wide range of applications, including but not limited to, automotive, industrial, and networking equipment where precise voltage supervision is critical.

Key Features

  • Voltage Supervision: The TPS3850H18DRCT provides a high-accuracy threshold voltage supervisor, ensuring that the system voltage levels remain within expected parameters. This is crucial for systems that require stable and reliable power supplies.
  • Window Watchdog Timer: An integrated window watchdog timer enhances system reliability. It monitors the activity of the microcontroller or processor by expecting a periodic signal within a specified time window, ensuring the system operates without any unexpected stalls or crashes.
  • Programmable Delay Time: The device features programmable delay time for the reset signal, allowing designers to tailor the system reset behavior to match specific application requirements.
  • Wide Operating Temperature Range: It can operate over a wide temperature range, making it suitable for environments that experience extreme conditions.
  • Small Form Factor: The TPS3850H18DRCT comes in a small VSON-10 package, which is ideal for space-constrained applications.

Applications

Due to its high accuracy and reliability, the TPS3850H18DRCT is well-suited for critical applications that cannot tolerate voltage deviations or require constant monitoring. These include:

  • Automotive systems such as engine control units (ECUs)
  • Industrial automation and control systems
  • Networking equipment like routers and switches
  • Enterprise computing and server systems

Technical Specifications

The device has a fixed-sense threshold voltage of 1.8V, and the accuracy of the voltage threshold is maintained over the full temperature range. The supply voltage range is broad, accommodating various system needs, and the quiescent current is low, minimizing the impact on the overall power consumption of the system.

In summary, the TPS3850H18DRCT from Texas Instruments is a robust and precise solution for system voltage supervision and monitoring, designed to enhance the reliability and stability of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4231 $57.5003
31+ $3.6292 $112.5052
48+ $3.5159 $168.7632
66+ $3.4024 $224.5584
86+ $3.2890 $282.8540
114+ $2.9487 $336.1518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,035 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess