EN
  • EN
  • DE

TPS386596L33DGKR

Part No TPS386596L33DGKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 2.9V/Adj/Adj/Adj 4 Active Low/Open Drain 8-Pin VSSOP T/R / IC SUPERV MANUAL RESET QD 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 30 ms Minimum
Voltage - Threshold 2.9V, Adj, Adj, Adj
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 033902-TPS386596L33DGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS386596L33
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS386596L33DGKR CAD Model

Description

TPS386596L33DGKR Voltage Supervisor from Texas Instruments

The TPS386596L33DGKR is a highly precise voltage supervisor designed by Texas Instruments to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This integrated circuit is a quintessential component for applications that require strict voltage monitoring to prevent data corruption, system failures, or hardware damage due to power supply fluctuations.

Key Features

  • Voltage Accuracy: The TPS386596L33DGKR offers a high-accuracy threshold voltage, ensuring precise monitoring and control of the power supply voltage.
  • Multiple Reset Time Delays: It includes programmable time delay options for the reset signal, providing designers with flexibility to tailor the timing to specific system requirements.
  • Low Power Consumption: This device is designed for power-sensitive applications, consuming minimal quiescent current which aids in overall power management and efficiency.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the TPS386596L33DGKR is suitable for use in harsh environments and industrial applications.

Applications

The TPS386596L33DGKR is versatile and can be employed in a variety of applications, including:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Networking equipment
  • Medical devices

Package and Availability

Encased in an 8-pin MSOP (DGK) package, the TPS386596L33DGKR is compact and suitable for space-constrained applications. Its surface-mount design allows for streamlined integration into PCB layouts, promoting high-density board designs.

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS386596L33DGKR is backed by rigorous testing and quality assurance processes. Customers can trust in the reliable performance and longevity that TI products are known for.

For detailed specifications, application notes, and support resources, interested parties can visit the Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2310 $51.6960
38+ $2.6511 $100.7418
59+ $2.5683 $151.5297
81+ $2.4854 $201.3174
105+ $2.4026 $252.2730
140+ $2.1540 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess