EN
  • EN
  • DE

TPS3870J4330DSERQ1

Part No TPS3870J4330DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3870
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3870J4330DSERQ1TR,296-TPS3870J4330DSERQ1CT,296-TPS3870J4330DSERQ1DKR
Standard Package 3,000
Win Source Part Number 1319973-TPS3870J4330DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3870J4330DSERQ1 CAD Model

Description

Overview of TPS3870J4330DSERQ1

The TPS3870J4330DSERQ1 is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to monitor voltage rails and system health in automotive and industrial applications, ensuring reliable operation and protection for critical processes.

Key Features

  • Precision Monitoring: The TPS3870J4330DSERQ1 offers a high-accuracy threshold voltage at 3.3V, making it ideal for precise voltage monitoring tasks.
  • Low Quiescent Current: With its low quiescent current, this device is an energy-efficient solution for systems where power conservation is crucial.
  • Adjustable Time Delay: The supervisory circuit comes with an adjustable time delay feature, allowing designers to set the delay time according to specific system requirements.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Robust Package: Encased in a small, 6-pin WSON package, the TPS3870J4330DSERQ1 is designed for space-constrained applications while providing robust protection against the elements.

Applications

The TPS3870J4330DSERQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as Engine Control Units (ECUs), Advanced Driver-Assistance Systems (ADAS), and infotainment systems.
  • Industrial equipment requiring precise voltage monitoring for reliable operation.
  • Power supply monitoring in complex electronic systems.

Quality and Reliability

TI's commitment to quality ensures that the TPS3870J4330DSERQ1 is built to meet the rigorous standards of the automotive industry. It is qualified for operation in accordance with the AEC-Q100 Grade 1 standard, signifying its suitability for high-reliability automotive applications. With built-in safety features and a design focused on long-term stability, the TPS3870J4330DSERQ1 is a reliable choice for critical system monitoring tasks.

For engineers and designers looking for a voltage supervisor that combines precision, efficiency, and durability, the TPS3870J4330DSERQ1 from Texas Instruments is an excellent option that ticks all the boxes.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4843 $50.8515
255+ $0.3974 $101.3370
390+ $0.3849 $150.1110
540+ $0.3725 $201.1500
695+ $0.3601 $250.2695
930+ $0.3229 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess