EN
  • EN
  • DE

LTC4365CDDB#TRMPBF

Part No LTC4365CDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Ms-Hot Swap/Low Voltage Uv, Ov And Reverse Supply Protection Controller With 36Ms Fault Recovery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Lead Free Yes
Length 3 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 34 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Number of Pins 8
Operating Supply Current 125 µA
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1018944-LTC4365CDDB#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4365CDDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4365CDDB#TRMPBF Overview

The LTC4365CDDB#TRMPBF from Analog Devices Inc. is a high-performance overvoltage, undervoltage, and reverse supply protection controller that safeguards low voltage, portable electronics and circuitry from potentially damaging supply conditions. This compact device is engineered to provide a robust solution for power supply protection, ensuring that your sensitive electronic components are shielded from irregular voltage levels which can lead to malfunction or damage.

Key Features

  • Voltage Protection: The LTC4365 protects against overvoltage and undervoltage conditions, ensuring that the supply voltage stays within a safe operating window. The device can withstand voltages between -40V to 60V, making it suitable for a variety of challenging electrical environments.
  • Reverse Supply Protection: With its ability to block a reverse supply, the LTC4365 prevents damage to the circuit when the supply is inadvertently connected in reverse.
  • Adjustable Turn-On Voltage: Users can set the desired turn-on voltage threshold via external resistors, providing flexibility and customization for specific application requirements.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-powered applications where power efficiency is critical.
  • Compact Package: Housed in a small 8-lead DFN (3mm x 2mm) package, the LTC4365 is designed for space-constrained applications, offering protection without compromising on board real estate.

Applications

The LTC4365CDDB#TRMPBF is particularly well-suited for portable devices, automotive electronics, industrial control systems, and avionics, where reliable protection from voltage anomalies is essential. Its robust feature set ensures that it can be integrated into a wide range of products requiring safeguarding from electrical mishaps.

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LTC4365CDDB#TRMPBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it performs consistently across various conditions and use cases. With this protection controller, designers can be confident in the security and longevity of their electronic systems.

For detailed specifications and application notes, it is recommended to consult the official datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4719 $52.0785
36+ $2.8488 $102.5568
55+ $2.7597 $151.7835
75+ $2.6707 $200.3025
97+ $2.5817 $250.4249
130+ $2.3146 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess