EN
  • EN
  • DE

TPS3896ADRYR

Part No TPS3896ADRYR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Push-Pull, Totem Pole Channel 6-SON (1.45x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-SON (1.45x1)
Family Name TPS3896
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-29808-2, -TPS3896ADRYR-NDR, 296-29808-6, -296-29808-1, 296-29808-1, -296-29808-1-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900766-TPS3896ADRYR
Ultra Librarian 3D Model Ultra Librarian TPS3896ADRYR CAD Model

Description

Overview of Texas Instruments TPS3896ADRYR

The Texas Instruments TPS3896ADRYR is a highly reliable, precision voltage supervisor designed to monitor supply voltages and maintain system integrity. This advanced circuit is an integral component in a wide range of applications, from automotive to industrial, ensuring that devices operate within their specified voltage ranges to prevent data corruption, system failures, and hardware damage.

Key Features

  • Voltage Supervision: The TPS3896ADRYR offers precise voltage supervision with a factory-trimmed threshold voltage, ensuring accurate monitoring and protection for sensitive electronic systems.
  • Low Quiescent Current: With a very low quiescent current, this device is ideal for power-sensitive applications, contributing to overall energy efficiency and extending battery life in portable equipment.
  • Adjustable Delay Time: The built-in programmable delay time feature allows designers to set the delay for the output signal, providing flexibility and control over the response to voltage fluctuations.
  • Manual Reset: The inclusion of a manual reset input enables users to initiate a system reset, offering an additional layer of control over the monitoring process.

Applications

The TPS3896ADRYR is suitable for a variety of applications that require precise voltage supervision, including:

  • Automotive systems
  • Industrial controls
  • Portable and battery-powered devices
  • Computing and data storage systems
  • Medical equipment

Technical Specifications

The device boasts a wide operating voltage range and is packaged in a compact, surface-mountable 6-pin SOT-23 package, making it easy to integrate into various circuit designs. It also features a high threshold voltage accuracy and a low-power standby mode to ensure minimal impact on system resources.

Quality and Reliability

As with all Texas Instruments products, the TPS3896ADRYR is manufactured to meet high-quality standards, offering robust performance and reliability. It is designed to withstand harsh environments and is rigorously tested to ensure it meets the stringent requirements of the applications it serves.

Whether you're designing a new system or upgrading an existing one, the TPS3896ADRYR voltage supervisor from Texas Instruments is an excellent choice for maintaining the integrity and stability of your electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1089 $55.4450
110+ $0.9099 $100.0890
175+ $0.8814 $154.2450
235+ $0.8530 $200.4550
305+ $0.8246 $251.5030
410+ $0.7393 $303.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess