EN
  • EN
  • DE

TPS3897ADRYR

Part No TPS3897ADRYR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU ADJ 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 033903-TPS3897ADRYR
Family Name TPS3897
Introduction Date July 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3897ADRYR CAD Model

Description

Product Overview: Texas Instruments TPS3897ADRYR

The Texas Instruments TPS3897ADRYR is a state-of-the-art, ultra-small, low-power, single-channel voltage supervisor designed for monitoring system voltages and asserting a reset signal whenever necessary. This component is an essential piece of any sensitive electronic system that requires precise voltage monitoring to ensure reliable operation and protection against undervoltage conditions.

Key Features

  • High Accuracy: The TPS3897ADRYR offers a high threshold accuracy of ±0.75%, which is critical for systems that operate on tight voltage margins, ensuring that the monitored voltage is within the specified range for optimal performance.
  • Low Quiescent Current: With a typical quiescent current of just 1.5 µA, this device is ideal for battery-powered and energy-sensitive applications, helping to extend the battery life and reduce power consumption.
  • Adjustable Threshold Voltage: The voltage threshold can be programmed via external resistors, giving designers the flexibility to set the monitoring threshold to the specific needs of their system.
  • Manual Reset Input: A manual reset input is provided, allowing for an external trigger to initiate a system reset, which is useful for debugging and testing purposes.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the system microcontroller or processor starts up in a known state after power is applied.
  • Small Package Size: The device comes in a compact 6-pin SOT (DRY) package, making it suitable for space-constrained applications.

Applications

The TPS3897ADRYR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Microcontroller and processor-based systems
  • Industrial equipment
  • Medical devices
  • Automotive systems
  • Networking and telecommunications equipment

With its high accuracy, low power consumption, and small footprint, the Texas Instruments TPS3897ADRYR is an excellent choice for designers looking to add reliable voltage supervision to their electronic systems. Its ability to adapt to different voltage thresholds and to provide a manual reset option makes it a flexible and valuable component for maintaining system stability and performance.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6276 $50.2080
195+ $0.5149 $100.4055
305+ $0.4988 $152.1340
415+ $0.4828 $200.3620
540+ $0.4667 $252.0180
720+ $0.4184 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess