EN
  • EN
  • DE

LM339L-D14-T

Part No LM339L-D14-T
Manufacturer UTC
Description QUAD DIFFERENTIAL COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1198736-LM339L-D14-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM339L-D14-T CAD Model

Description

The LM339L-D14-T is a quad differential comparator manufactured by UTC (Unisonic Technologies Co., Ltd.). This device consists of four independent voltage comparators designed to operate from a single power supply over a wide voltage range. The comparators can also be powered from split supplies. Its low power consumption and versatile design make it suitable for a variety of applications.

Applications

  • Voltage Comparators
  • Level Detectors
  • Zero Crossing Detectors
  • Oscillator Circuits
  • Alarm Systems
  • Analog-to-Digital Conversion

Features

  • Single Supply Operation: The comparators are designed to operate from a single power supply voltage ranging from 2V to 36V.
  • Split Supply Operation: They can also operate from split supplies, ranging from ±1V to ±18V.
  • Low Input Bias Current: Features low input bias current, contributing to high accuracy.
  • Low Input Offset Voltage: This contributes to accurate threshold detection.
  • High Open-Loop Gain: Ensures excellent sensitivity and sharp transitions.
  • Output Compatible with TTL, MOS, and CMOS Logic: Makes it easy to interface with various digital systems.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient designs.

Benefits

  • Simplified System Design: Single supply operation reduces the complexity of power supply requirements.
  • Versatile Applications: Suitable for a wide range of applications due to its flexible design.
  • High Precision: Low input bias and offset voltage contribute to high accuracy in comparator applications.
  • Easy Interfacing: Output compatibility simplifies integration with digital logic circuits.
  • Energy Efficient: Low power consumption makes it ideal for portable and low-power applications.

Additional Details

The LM339L-D14-T contains four independent comparators that can be used individually or in combination to perform various analog signal processing tasks. Each comparator has two inputs: a non-inverting input (+) and an inverting input (-). The output switches based on the voltage difference between these two inputs. The device is typically available in a 14-pin package. It is important to refer to the manufacturer's datasheet for detailed electrical characteristics, application examples, and recommended operating conditions.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,452 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess