EN
  • EN
  • DE

TPS3899DL01DSERQ1

Part No TPS3899DL01DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Regulator/Supervisor
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357064-TPS3899DL01DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3899DL01DSERQ1 CAD Model

Description

Product Overview: TPS3899DL01DSERQ1 - Texas Instruments

The TPS3899DL01DSERQ1 is a highly precise voltage supervisor from Texas Instruments, designed to ensure reliable operation and monitoring of system voltages in automotive and industrial applications. This advanced supervisory circuit comes with a fixed-sense threshold voltage, making it suitable for a variety of critical applications that require consistent and accurate voltage monitoring.

Key Features:

  • High Accuracy: The TPS3899DL01DSERQ1 boasts an impressive threshold voltage accuracy of ±0.75% at 25°C, which ensures that the monitored voltage is kept within tight tolerances, thereby enhancing system reliability.
  • Low Quiescent Current: With a typical quiescent current of 1.5 µA, this device is highly efficient, making it ideal for power-sensitive applications.
  • Adjustable Delay Time: It features an adjustable delay time which can be set by an external capacitor, providing flexibility for different system requirements.
  • Wide Operating Temperature Range: The device is operational over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Open-Drain Output: The supervisory circuit includes an open-drain output that allows for easy interfacing with other components of the system.
  • Automotive Qualified: As a part of the Q1 series, this product is qualified for automotive applications, adhering to the stringent standards required for such uses.

Applications:

The TPS3899DL01DSERQ1 is versatile and can be used in a wide array of applications, including:

  • Automotive systems such as ECUs (Engine Control Units), ADAS (Advanced Driver-Assistance Systems), and infotainment systems.
  • Industrial equipment requiring precise voltage monitoring for safe operation.
  • Power management systems where efficient energy use is critical.
  • Any other application that requires accurate supervision of supply voltages to prevent system failure.

With its precision voltage monitoring and low power consumption, the TPS3899DL01DSERQ1 from Texas Instruments stands out as a robust solution for safeguarding sensitive electronic systems against the risks associated with voltage variations.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2818 $51.2720
100+ $1.0518 $105.1800
150+ $1.0189 $152.8350
205+ $0.9860 $202.1300
265+ $0.9532 $252.5980
355+ $0.8546 $303.3830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess