EN
  • EN
  • DE

TPS40007TDA2

Part No TPS40007TDA2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description TPS40007TDA2 / Buck Regulator Positive Output Step-Down DC-DC Controller IC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating 25°C
Package / Case Die
Supplier Device Package Die
Base Product Number TPS40007
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 797940-TPS40007TDA2
Ultra Librarian 3D Model Ultra Librarian TPS40007TDA2 CAD Model

Description

Introducing the TPS40007TDA2 from Texas Instruments

The TPS40007TDA2 is a cutting-edge, low-voltage, synchronous buck controller designed by Texas Instruments, a leader in semiconductor innovation. This advanced controller is specifically engineered to address the needs of modern power supply designs, offering precision, efficiency, and flexibility for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The TPS40007TDA2 operates over a broad input voltage range, making it suitable for various systems that require a stable and efficient power supply.
  • Adaptive Voltage Positioning (AVP): This feature allows the TPS40007TDA2 to automatically adjust the output voltage as a function of the load current, which improves transient response and system stability.
  • High Efficiency: Thanks to its synchronous rectification and low quiescent current, the TPS40007TDA2 offers high efficiency, which is essential for reducing power loss and improving overall system performance.
  • Programmable Switching Frequency: The device allows for a flexible switching frequency that can be programmed to optimize performance for specific applications.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, the TPS40007TDA2 simplifies design and reduces external component count.

Applications

The TPS40007TDA2 is an ideal solution for a variety of applications, including:

  • Telecommunications equipment
  • Networking systems
  • Point-of-load conversions
  • Industrial power supplies
  • Portable electronics

Design Support and Resources

Texas Instruments provides comprehensive design support for the TPS40007TDA2, including detailed datasheets, application notes, and design tools. Engineers can access a wealth of resources to help streamline the design process and bring their products to market faster.

In conclusion, the TPS40007TDA2 from Texas Instruments represents a robust and versatile power management solution that can help designers achieve high efficiency and performance in their power supply applications. Its combination of advanced features and design support makes it a smart choice for those seeking to enhance their products with reliable and innovative power technology.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2595 $51.9685
54+ $1.8539 $100.1106
84+ $1.7960 $150.8640
116+ $1.7380 $201.6080
149+ $1.6801 $250.3349
200+ $1.5063 $301.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess