EN
  • EN
  • DE

TPS40061PWP

Part No TPS40061PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 55 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 033918-TPS40061PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS40061PWP CAD Model

Description

The TPS40061PWP from Texas Instruments is a high-performance, mid-voltage, synchronous buck controller that offers an efficient solution for power supply design. This versatile device is specifically engineered to handle a wide input voltage range and is ideal for a variety of applications including computing systems, telecommunications, networking equipment, and industrial systems.

Key Features

  • Wide Input Voltage Range: The TPS40061PWP operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse applications.
  • Adjustable Output Voltage: This controller allows for an adjustable output voltage, giving designers the flexibility to tailor the power supply to specific circuit requirements.
  • High Efficiency: With its synchronous buck topology, the TPS40061PWP achieves high efficiency, which is critical for reducing power loss and improving thermal performance in systems.
  • Integrated MOSFET Drivers: The device includes built-in drivers for high-side and low-side N-channel MOSFETs, streamlining the design and reducing external component count.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which is beneficial in reducing system noise and avoiding beat frequencies in multi-rail power systems.
  • Programmable Soft-Start: The TPS40061PWP features a programmable soft-start function, which minimizes inrush current and ensures a controlled startup.
  • Protection Features: It offers a suite of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, enhancing system reliability and safety.

Package and Availability

The TPS40061PWP is offered in a 16-pin HTSSOP (PWP) package, providing a compact footprint suitable for space-constrained applications. The package is designed for efficient thermal performance and ease of manufacturing. Texas Instruments ensures availability and support for the TPS40061PWP, making it a reliable choice for both new designs and existing power management solutions.

Applications

  • Computing Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial and Instrumentation Systems

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9721 $53.7489
21+ $4.9002 $102.9042
32+ $4.7471 $151.9072
44+ $4.5939 $202.1316
57+ $4.4408 $253.1256
76+ $3.9814 $302.5864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess