EN
  • EN
  • DE

TPS40070PWP

Part No TPS40070PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-EFFICIANCY MIDRANGE INPUT SYNCHRONOUS BUCK CONTROLLER WITH VOLTAGE FEED-FORWARD | IC REG CTRLR BUCK 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 28V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS40070
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272451-TPS40070PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40070PWP CAD Model

Description

Introducing the TPS40070PWP from Texas Instruments

The TPS40070PWP is a versatile and high-performance mid-voltage synchronous buck controller from Texas Instruments, designed to deliver precision power regulation in a wide array of applications. This device is tailored for systems that demand efficient, reliable power conversion, making it an ideal choice for telecommunications, networking equipment, servers, and industrial systems.

Key Features

  • Adjustable Switching Frequency: The TPS40070PWP offers an adjustable switching frequency ranging from 100 kHz to 600 kHz, allowing designers to optimize their power solution for efficiency or component size.
  • Wide Input Voltage Range: This controller operates with an input voltage range from 4.5V to 40V, accommodating a variety of power sources and ensuring stable operation under varying input conditions.
  • Integrated Gate Drivers: Equipped with integrated MOSFET gate drivers, the TPS40070PWP provides robust drive capability for external N-channel power MOSFETs, ensuring efficient power conversion.
  • Voltage Mode Control: Employing voltage mode control with input voltage feed-forward compensation, the device guarantees fast transient response and maintains a stable output despite input voltage fluctuations.
  • Synchronization Capability: The ability to synchronize to an external clock makes this controller an excellent choice for noise-sensitive applications where precise timing control is required.

Protection Features

  • Overcurrent Protection: The TPS40070PWP includes cycle-by-cycle overcurrent protection, safeguarding the power supply and the load from potentially damaging current levels.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device operates within safe temperature limits, providing additional reliability and safety.
  • Under-Voltage Lockout (UVLO): The UVLO function prevents operation at insufficient voltages, which could otherwise lead to suboptimal performance or damage.

Design Flexibility

The TPS40070PWP comes in a thermally enhanced 20-pin HTSSOP package, offering a compact footprint for space-constrained applications. Its flexibility in design is further enhanced by features like programmable soft-start, which limits inrush current during startup, and an adjustable output voltage that allows for precise power delivery tailored to specific needs.

Whether you're designing a power supply for server motherboards, telecom hardware, or sophisticated industrial equipment, the TPS40070PWP from Texas Instruments provides a robust, efficient, and adaptable solution to meet your power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9468 $54.4148
25+ $4.0589 $101.4725
39+ $3.9321 $153.3519
53+ $3.8052 $201.6756
68+ $3.6784 $250.1312
91+ $3.2979 $300.1089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess