EN
  • EN
  • DE

TPS40090PWRG4

Part No TPS40090PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 4
Output Phases 4
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 100kHz to 1.2MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 213355-TPS40090PWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40090PWRG4 CAD Model

Description

Product Overview: TPS40090PWRG4 from Texas Instruments

The TPS40090PWRG4 is a high-performance, mid-voltage, synchronous buck controller designed by Texas Instruments to deliver precise voltage regulation and efficiency. This device is part of TI's extensive range of power management integrated circuits, engineered to cater to a wide array of applications, including computing, networking, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The TPS40090PWRG4 operates over a broad input voltage range, making it suitable for various system configurations and ensuring compatibility with a range of power sources.
  • Adjustable Output Voltage: The output voltage is programmable through external resistors, providing design flexibility to meet specific application requirements.
  • High Efficiency: With its synchronous buck topology and integrated MOSFET drivers, the TPS40090PWRG4 achieves high conversion efficiency, which is critical for minimizing heat generation and improving system reliability.
  • Frequency Synchronization: The device offers a frequency synchronization feature to minimize electromagnetic interference (EMI) by aligning the switching frequency with an external clock.
  • Protection Features: It includes a comprehensive set of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the end application.

Applications

The versatility of the TPS40090PWRG4 makes it an ideal choice for a variety of applications, including:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • DC-DC Converters
  • Point of Load (POL) Modules

Package and Quality

Encased in a 16-pin TSSOP (Thin Shrink Small Outline Package), the TPS40090PWRG4 is designed for surface mount technology, ensuring compactness and ease of integration into a wide range of electronic assemblies. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to stringent industry standards, ensuring reliability and performance in even the most demanding situations.

Overall, the TPS40090PWRG4 by Texas Instruments is a robust and versatile power management solution that combines performance, efficiency, and reliability for today's power supply designs.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3013 $53.0130
21+ $4.9657 $104.2797
32+ $4.7980 $153.5360
45+ $4.4625 $200.8125
59+ $4.2947 $253.3873
73+ $4.1269 $301.2637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess