EN
  • EN
  • DE

TPS40091PWRG4

Part No TPS40091PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-FREQUENCY, MULTIPHASE CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272458-TPS40091PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40091PWRG4 CAD Model

Description

Product Overview: TPS40091PWRG4 by Texas Instruments

The TPS40091PWRG4 is a high-performance, mid-voltage, synchronous buck controller from Texas Instruments (TI), designed for computing and consumer applications. This advanced power management IC is tailored to meet the stringent requirements of today's power supply designs, offering a combination of flexibility, efficiency, and reliability.

Key Features

  • Wide Input Voltage Range: The TPS40091PWRG4 operates with an input voltage range from 4.5V to 28V, enabling it to support a variety of power sources and systems.
  • Adjustable Output Voltage: Its output voltage can be precisely adjusted from 0.7V to 90% of the input voltage, providing the versatility needed for a broad spectrum of applications.
  • High Efficiency: The device features integrated MOSFET drivers and supports high switching frequencies, which allows for smaller external components and contributes to a compact power supply design with high efficiency.
  • Programmable Soft-Start: The TPS40091PWRG4 includes a programmable soft-start function that prevents inrush current at startup, enhancing system stability and reliability.
  • Synchronous Buck Controller: As a synchronous buck controller, it helps to minimize power loss by driving N-channel MOSFETs, which are more efficient than the diodes used in non-synchronous converters.

Protection Features

  • Overcurrent Protection: The device offers robust overcurrent protection to safeguard the system against excessive currents that could cause damage.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device operates within safe temperature limits.
  • Under-Voltage Lockout (UVLO): The UVLO function prevents the controller from operating at insufficient voltages, which could lead to unstable performance or damage.

Applications

The TPS40091PWRG4 is particularly well-suited for a range of applications, including but not limited to:

  • Desktop and notebook computers
  • Networking and telecommunications equipment
  • Flat-panel televisions and monitors
  • Storage systems and servers

With its adaptive drive capability, precision reference voltage, and a host of protection features, the TPS40091PWRG4 is a reliable solution for designers looking to optimize their power management systems. The device's small package size and reduced component count enable sleek and efficient designs, making it a preferred choice for modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0363 $50.3630
25+ $4.1323 $103.3075
38+ $4.0032 $152.1216
52+ $3.8741 $201.4532
67+ $3.7449 $250.9083
90+ $3.3575 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess