EN
  • EN
  • DE

TPS40140RHHTG4

Part No TPS40140RHHTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 150kHz to 1MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-VQFN (6x6)
Win Source Part Number 1111868-TPS40140RHHTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40140RHHTG4 CAD Model

Description

Product Overview: TPS40140RHHTG4

The TPS40140RHHTG4 is a high-performance, multi-phase synchronous buck controller designed by Texas Instruments for precision DC to DC power conversion. This device is specifically engineered to cater to a wide array of applications, including computing power supplies, telecommunication equipment, and industrial systems where efficiency and reliability are critical.

Key Features

  • Versatility: The TPS40140RHHTG4 supports a wide input voltage range from 4.5V to 20V, making it suitable for a variety of power systems.
  • Multi-Phase Capability: The device can be configured for up to 4 phases, which allows for better load sharing, reduced total output voltage ripple, and the use of smaller and lower-cost output capacitors.
  • Efficiency: With its integrated MOSFET drivers and the ability to drive N-channel power MOSFETs, the TPS40140RHHTG4 ensures efficient power conversion, which is critical for maintaining thermal performance and reliability.
  • Power Management: It offers programmable frequency, soft-start, voltage tracking, and has power good indicators for ease of power sequencing and system monitoring.
  • Thermal Protection: The device includes an over-temperature protection feature, which helps to safeguard the system under extreme operating conditions.

Applications

The TPS40140RHHTG4 is ideal for use in a range of applications that require efficient and reliable power management solutions, such as:

  • Server and Enterprise Solutions
  • Networking and Telecommunication Systems
  • Industrial Power Supplies
  • High-Density Power Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS40140RHHTG4 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability and performance. The product is available in a 40-pin QFN package and is specified for operation from -40°C to 85°C, accommodating a broad range of temperature environments.

Whether you're designing a power supply for a high-performance server or a robust industrial system, the TPS40140RHHTG4 offers a flexible and efficient solution that can help streamline your design process and enhance system performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess