EN
  • EN
  • DE

TPS40192DRCRG4

Part No TPS40192DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 600kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 054622-TPS40192DRCRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40192DRCRG4 CAD Model

Description

Overview of Texas Instruments TPS40192DRCRG4

The Texas Instruments TPS40192DRCRG4 is a versatile and efficient synchronous buck controller designed for use in mid- to high-power density applications. This advanced power management IC is capable of delivering high-performance solutions for a wide range of systems requiring precise voltage regulation and power efficiency.

Key Features

  • Wide Input Voltage Range: The TPS40192DRCRG4 operates with an input voltage range from 4.5V to 20V, making it suitable for a variety of power supply configurations and ensuring compatibility with different system architectures.
  • Adjustable Output Voltage: Its output voltage can be adjusted down to 0.7V with a precision reference voltage, which allows for flexibility in targeting the specific voltage requirements of the load.
  • High Efficiency: The device employs advanced control techniques to achieve high efficiency across a wide load range, which is crucial for reducing power loss and improving system reliability.
  • Programmable Switching Frequency: With a programmable switching frequency ranging from 100 kHz to 600 kHz, designers can optimize the performance of their power supply for size, efficiency, or other parameters.
  • Synchronous Operation: This controller supports synchronous operation, which further enhances efficiency by eliminating the diode conduction losses associated with traditional non-synchronous buck regulators.

Applications

The TPS40192DRCRG4 is ideal for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial power systems
  • Point-of-load conversions

Package and Reliability

Housed in a compact 10-pin VSON package, the TPS40192DRCRG4 is designed to minimize the footprint on the PCB and is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this device meets high-reliability standards, making it a dependable choice for critical system designs.

Conclusion

The TPS40192DRCRG4 from Texas Instruments represents a powerful solution for designers looking to optimize their power systems for efficiency, flexibility, and reliability. Whether for industrial, telecommunications, or computing applications, this synchronous buck controller is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2876 $51.5040
95+ $1.0565 $100.3675
150+ $1.0235 $153.5250
205+ $0.9905 $203.0525
265+ $0.9575 $253.7375
350+ $0.8584 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess