EN
  • EN
  • DE
  • IT

TPS40193DRCT

Part No TPS40193DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 300kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 033940-TPS40193DRCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40193DRCT CAD Model

Description

The Texas Instruments TPS40193DRCT is a mid-voltage, synchronous buck controller designed for modern, high-performance power supply applications. This advanced controller is engineered to manage DC-to-DC conversion with efficiency and precision, making it an ideal choice for a wide range of products including computing systems, networking equipment, and industrial hardware.

Key Features

  • Input Voltage Range: The TPS40193DRCT operates over a 4.5V to 20V input voltage range, accommodating a variety of power sources and ensuring versatility in system design.
  • Synchronous Buck Controller: As a synchronous rectifier, this device allows for higher efficiency compared to traditional diode-rectified solutions, particularly at low output voltages.
  • Adjustable Frequency: Users can set the switching frequency anywhere from 100kHz to 600kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Output Voltage: The output voltage is adjustable down to 0.7V with a precision reference voltage of 0.7V ±1% over temperature, which is critical for powering modern low-voltage digital circuits.
  • Integrated Features: The device includes an integrated bootstrap diode and a pair of MOSFET gate drivers, reducing external component count and simplifying the design.

Protection and Reliability

The TPS40193DRCT incorporates several protective features to ensure the longevity and reliability of the end application. These include under-voltage lockout, over-current protection, and thermal shutdown. Additionally, the device features programmable soft start and pre-bias startup, which help manage inrush current and ensure a smooth power-up sequence.

Package and Mounting

Housed in a compact 10-pin VSON package, the TPS40193DRCT is designed for space-constrained applications. Its small footprint and exposed thermal pad for enhanced thermal performance make it suitable for high-density power designs. The device is also RoHS compliant and is designed for easy integration into automated surface-mount technology (SMT) manufacturing processes.

Applications

With its robust feature set and flexible design, the TPS40193DRCT is well-suited for a diverse array of applications, including:

  • Point-of-Load (POL) solutions
  • Telecommunications and networking equipment
  • Server and storage systems
  • Industrial power systems

You May Also Be Interested in

Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8921 $56.7630
75+ $1.5525 $116.4375
115+ $1.5040 $172.9600
155+ $1.4556 $225.6180
200+ $1.4071 $281.4200
270+ $1.2615 $340.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess