EN
  • EN
  • DE

TPS40195PW

Part No TPS40195PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 4.5-V TO 20-V SYNCHRONOUS BUCK CONTROLLER WITH SYNCHRONIZATION AND POWER GOOD | IC REG CTRLR BUCK 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 20V
Switching Frequency 100kHz ~ 600kHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TPS40195
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1272469-TPS40195PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40195PW CAD Model

Description

The TPS40195PW is a versatile and robust synchronous buck controller designed by Texas Instruments, ideal for applications requiring high efficiency and precise voltage regulation. This controller is engineered to manage low-output voltages and high-input voltages, making it a perfect fit for a wide range of power management tasks in various electronic devices.

Key Features

  • Wide Input Voltage Range: The TPS40195PW operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with numerous applications.
  • Adaptive On-Time Control: This controller uses an advanced control method that allows for fast transient response, reducing output voltage deviation during load changes.
  • Adjustable Switching Frequency: Users can set the switching frequency from 100 kHz to 600 kHz, providing flexibility to optimize for efficiency or component size.
  • High Efficiency: The TPS40195PW is designed for high efficiency, which helps in reducing power loss and heat generation, leading to more reliable system performance.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side N-channel MOSFETs, this controller simplifies the design and reduces external component count.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, improving system stability and extending the life of the power supply.
  • Protection Features: The TPS40195PW includes a range of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing system safety and reliability.

Applications

The TPS40195PW is suitable for a variety of applications, including but not limited to:

  • Networking and telecommunications equipment
  • Servers and storage systems
  • Industrial power supplies
  • Point-of-load conversions
  • Computing and data processing

With its comprehensive feature set and Texas Instruments' reputation for quality, the TPS40195PW is an excellent choice for designers looking to create efficient, reliable, and high-performance power supply solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6439 $50.2341
47+ $2.1694 $101.9618
72+ $2.1016 $151.3152
99+ $2.0338 $201.3462
128+ $1.9660 $251.6480
171+ $1.7626 $301.4046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess