EN
  • EN
  • DE

TPS40195PWR

Part No TPS40195PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 20 V
Frequency - Switching 100kHz to 600kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP
Win Source Part Number 033941-TPS40195PWR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting, Industrial, Automation & Process Control, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS40195PWR CAD Model

Description

Product Overview: TPS40195PWR by Texas Instruments

The TPS40195PWR is a versatile and efficient synchronous buck controller designed by Texas Instruments (TI) for managing DC-DC power conversion. This compact, integrated circuit is engineered to handle a wide input voltage range, making it suitable for various applications, from telecommunications and networking to industrial systems and consumer electronics.

Key Features

  • Wide Input Voltage Range: The TPS40195PWR operates with an input voltage range from 4.5V to 20V, accommodating a variety of power sources and ensuring compatibility with both low and high-voltage systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.7V to 90% of the input voltage, providing flexibility in designing power supplies for different loads.
  • High Efficiency: With its synchronous buck topology, the TPS40195PWR minimizes power loss and maximizes efficiency, which is crucial for thermal management and energy-saving in modern electronic devices.
  • Programmable Switching Frequency: The switching frequency of the device can be programmed between 100 kHz and 600 kHz, allowing designers to optimize the performance and size of the external components.
  • Integrated MOSFET Drivers: The controller includes built-in drivers for high-side and low-side N-channel MOSFETs, simplifying the circuit design and reducing external component count.
  • Protection Features: The TPS40195PWR is equipped with a range of protection features including under-voltage lockout, over-current protection, and thermal shutdown, enhancing the reliability and safety of the end application.

Applications

The TPS40195PWR's versatility makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Point of Load (POL) power supplies
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial control systems
  • Servers and storage systems
  • Consumer electronics requiring efficient power management

With its advanced feature set and robust design, the TPS40195PWR from Texas Instruments stands out as a powerful solution for designers looking to optimize their power supply designs for efficiency and reliability.

Package and Availability

The TPS40195PWR is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. It is available through various distributors and directly from Texas Instruments, ensuring easy integration into your next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2377 $52.3770
24+ $4.2976 $103.1424
37+ $4.1633 $154.0421
50+ $4.0290 $201.4500
65+ $3.8947 $253.1555
86+ $3.4918 $300.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess