EN
  • EN
  • DE

TPS40195RGYTG4

Part No TPS40195RGYTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 4.5-V TO 20-V SYNCHRONOUS BUCK CONTROLLER WITH SYNCHRONIZATION AND | IC REG CTRLR BUCK 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 20V
Switching Frequency 100kHz ~ 600kHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Family Part Number TPS40195
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1272470-TPS40195RGYTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40195RGYTG4 CAD Model

Description

The TPS40195RGYTG4 is a sophisticated synchronous buck controller from Texas Instruments designed for high-performance applications requiring efficient power conversion and management. This advanced controller is an ideal solution for computing, networking, and telecommunications equipment, where reliable and consistent power delivery is crucial.

Key Features:

  • Versatile Input Range: The device operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their system, providing flexibility in design and optimization of power delivery.
  • Integrated MOSFET Drivers: The TPS40195RGYTG4 includes built-in drivers for high-side and low-side N-channel MOSFETs, which helps to reduce external component count and simplify circuit design.
  • High Efficiency: The synchronous buck topology ensures high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Programmable Switching Frequency: This feature allows designers to optimize the switching frequency for their specific application, balancing efficiency and component size.
  • Protection Features: The device incorporates various protection mechanisms such as over-current protection, over-voltage protection, and thermal shutdown to safeguard the system under abnormal conditions.

Package and Availability:

The TPS40195RGYTG4 is available in a compact 14-pin VQFN (RGYT) package, which is designed for space-constrained applications. The package is RoHS compliant and is designed for improved thermal performance.

Applications:

  • Server and Telecom Power Supplies
  • Networking Equipment
  • Storage Systems
  • Industrial Power Systems

With its robust feature set and Texas Instruments' reputation for quality, the TPS40195RGYTG4 is a reliable choice for designers looking to create efficient, high-performance power systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2162 $51.4592
38+ $2.6390 $100.2820
59+ $2.5565 $150.8335
81+ $2.4740 $200.3940
105+ $2.3916 $251.1180
140+ $2.1442 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,990 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess