EN
  • EN
  • DE

TPS40200GDR

Part No TPS40200GDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Input Range Non-Synchronous Voltage Mode Controller | IC REG CTRLR BUCK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 52V
Switching Frequency 35kHz ~ 500kHz
Duty Cycle (Maximum) 95%
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS40200
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272474-TPS40200GDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40200GDR CAD Model

Description

The TPS40200GDR is a versatile and robust DC-DC controller from Texas Instruments, designed to cater to a wide range of power supply applications. This non-synchronous controller is particularly well-suited for systems that require a low to medium power output, with a capability to drive a wide variety of external MOSFETs.

Key Features

  • Voltage Range: The TPS40200GDR operates over a wide input voltage range from 4.5V to 52V, making it highly adaptable for different power systems and ensuring its compatibility with a broad spectrum of supply voltages.
  • Adjustable Output: Users can set the output voltage as required for their specific application, thanks to the adjustable feedback voltage feature.
  • Frequency Synchronization: The device includes an oscillator synchronization pin, allowing multiple devices to be synchronized, reducing noise and potential interference in sensitive applications.
  • Current Mode Control: The controller utilizes current mode control which provides fast transient response and simplifies loop compensation.
  • Protection Features: The TPS40200GDR is equipped with a range of protection features, including undervoltage lockout, overcurrent protection, and thermal shutdown, ensuring the longevity and reliability of both the controller and the overall system.

Applications

The flexibility and robustness of the TPS40200GDR make it suitable for a variety of applications, including but not limited to:

  • Industrial Power Supplies
  • Telecommunications Equipment
  • Networking Systems
  • Automotive Power Systems
  • Battery-Powered Devices

Package and Quality

Delivered in a compact 8-pin SOIC package (GDR suffix), the TPS40200GDR is designed to occupy minimal space on a PCB while offering maximum functionality. Texas Instruments is renowned for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers looking for a reliable, flexible DC-DC controller, the TPS40200GDR from Texas Instruments presents an excellent choice that balances performance, versatility, and protection.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0300 $50.7500
61+ $1.6656 $101.6016
93+ $1.6136 $150.0648
129+ $1.5615 $201.4335
166+ $1.5095 $250.5770
222+ $1.3533 $300.4326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess