EN
  • EN
  • DE

TAS5112ADFD

Part No TAS5112ADFD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 62W D 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 62W x 2 @ 6 Ohm
Supply Voltage - Operating 16 V to 25.5 V
Features Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 56-HTSSOP
Dimension 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 031860-TAS5112ADFD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5112ADFD CAD Model

Description

Introducing the TAS5112ADFD Digital Amplifier Power Stage from Texas Instruments

The TAS5112ADFD is a cutting-edge digital amplifier power stage designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance component is part of the PurePath™ Digital technology line, which is specifically engineered to deliver high-quality audio performance in consumer electronics. The TAS5112ADFD offers a perfect blend of power efficiency and audio fidelity, making it an ideal choice for a wide range of audio applications.

At the heart of the TAS5112ADFD is TI's advanced closed-loop digital amplifier technology, which ensures minimal distortion and noise. This technology empowers the device to drive up to 125W Stereo into 4-ohm speakers with excellent audio quality. The component is designed to work seamlessly with TI's audio PWM processors and other audio DSPs, making it a versatile solution for digital audio systems.

The TAS5112ADFD boasts an impressive array of features, including over-current and over-temperature protection, which safeguards the device and the overall system from potential damage. It also features a 32-step volume control, differential inputs, and a single-ended output that can be configured for BTL (Bridge-Tied Load), PBTL (Parallel Bridge-Tied Load), or SE (Single Ended) operation modes.

One of the key advantages of the TAS5112ADFD is its high efficiency, which reduces heat dissipation and eliminates the need for large heatsinks. This makes it particularly suitable for compact audio devices where space is at a premium. Additionally, its power supply range from 10.8V to 26.4V allows for flexible usage in various power environments.

Whether it's for home theater systems, multimedia speakers, or professional audio equipment, the TAS5112ADFD provides manufacturers with a reliable and high-quality audio amplification solution. Its integration into a product lineup can significantly enhance the end-user's audio experience by delivering crystal-clear sound with high output power.

For detailed technical specifications, application notes, and support resources, designers and engineers can visit the Texas Instruments website to access comprehensive documentation for the TAS5112ADFD.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9186 $55.6744
9+ $11.4204 $102.7836
14+ $11.0636 $154.8904
19+ $10.7067 $203.4273
25+ $10.3498 $258.7450
33+ $9.2791 $306.2103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess