EN
  • EN
  • DE

TPS40222DRPT

Part No TPS40222DRPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.6A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 7.2V
Output Current 1.6A
Frequency - Switching 1.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-VSON Exposed Pad (3x3)
Win Source Part Number 033950-TPS40222DRPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40222DRPT CAD Model

Description

Introducing the TPS40222DRPT from Texas Instruments

The TPS40222DRPT is a highly efficient, non-synchronous boost controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is ideal for applications requiring a step-up voltage conversion, and it is especially well-suited for systems that demand a low input voltage to generate a higher output voltage. The TPS40222DRPT is a versatile solution for a wide range of products, including but not limited to, portable electronics, industrial controls, and automotive systems.

At the heart of the TPS40222DRPT is an innovative control scheme that ensures stable operation over a broad range of input voltages and load conditions. The device supports an input voltage range from 2.5V to 9.5V, making it adaptable to various power sources, including single-cell lithium-ion batteries. The adjustable switching frequency, which can be set from 100 kHz to 1 MHz via an external resistor, allows designers to balance efficiency and component size according to their specific needs.

The TPS40222DRPT boasts an array of protective features to ensure the longevity and reliability of the end application. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO), which safeguard the device and the system it powers against a multitude of potential electrical hazards. Additionally, the TPS40222DRPT offers an enable pin for power sequencing and shutdown, providing further control to system designers.

Encased in a compact QFN package, the TPS40222DRPT is designed with space-constrained applications in mind. Its small footprint ensures that it can be easily integrated into tight PCB layouts without compromising performance. Furthermore, the device's exposed thermal pad enhances heat dissipation, which is crucial for maintaining optimal performance and preventing thermal-related issues.

For engineers and designers looking for a robust and flexible boost controller, the TPS40222DRPT from Texas Instruments stands out as an excellent choice. It combines performance, versatility, and protection features in a package that is easy to implement in a variety of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3169 $53.1690
23+ $4.3626 $100.3398
36+ $4.2262 $152.1432
49+ $4.0899 $200.4051
64+ $3.9536 $253.0304
85+ $3.5446 $301.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess