Product Overview: TPS43000PWG4 from Texas Instruments
The TPS43000PWG4 is a versatile and high-performance Low Input Voltage, Synchronous Buck Controller designed by Texas Instruments to cater to a wide range of power management applications. This advanced PWM controller is equipped with features that make it suitable for converting low voltage inputs into stable and efficient outputs, which is crucial for powering sensitive electronic devices.
Key Features
- Wide Input Voltage Range: The device is capable of operating with an input voltage range from 1.1V to 5.5V, making it ideal for applications that require a low input voltage.
- Synchronous Buck Controller: It employs a synchronous rectification technique, which enhances efficiency by reducing power loss in the switching transistors.
- Adjustable Switching Frequency: The TPS43000PWG4 allows users to select the switching frequency, which can be set from 100 kHz to 600 kHz, providing flexibility to optimize for efficiency or component size.
- High Efficiency: With its synchronous operation and low MOSFET on-resistance, the controller achieves high efficiency, which is critical for reducing heat and improving reliability in electronic systems.
- Power Good Output: This feature provides a signal indicating when the output voltage is within a specified range, which is useful for power sequencing and monitoring purposes.
- Protection Features: The device includes over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.
Applications
The TPS43000PWG4 is suitable for a broad spectrum of applications, including but not limited to:
- Portable and battery-powered devices
- Point-of-load power supplies
- Networking and telecommunications equipment
- Low-voltage, high-density power systems
Package and Availability
The TPS43000PWG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. The product is available for order through Texas Instruments and authorized distributors, ensuring reliable supply and support for your design requirements.
Overall, the TPS43000PWG4 from Texas Instruments stands out as a robust and efficient solution for managing low input voltages in a variety of electronic applications, making it a go-to choice for designers seeking performance and flexibility.