EN
  • EN
  • DE

TPS43351QDAPRQ1

Part No TPS43351QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38HTSSOP / LOW IQ, DUAL SYNCHRONOUS BUCK CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 40V
Frequency - Switching 150kHz ~ 600kHz
Duty Cycle (Maximum) 98.75%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 38-HTSSOP
Part Number Series TPS43351
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807068-TPS43351QDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS43351QDAPRQ1 CAD Model

Description

The TPS43351QDAPRQ1 is a high-performance, dual-output synchronous buck controller from Texas Instruments, designed specifically for automotive applications. This advanced power management IC is engineered to meet the rigorous standards of the automotive industry, offering outstanding reliability and efficiency for in-vehicle systems.

Key Features:

  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 42V, making it versatile for various automotive power systems, including those subjected to cold-crank and stop-start conditions.
  • Dual-Output Configuration: It features two independently controlled outputs, which can be set to operate in 180-degree out-of-phase to reduce input capacitance and ripple.
  • High Efficiency: With its synchronous rectification and low quiescent current, the TPS43351QDAPRQ1 ensures efficient power conversion, which is critical for reducing energy consumption in automotive applications.
  • Adjustable Frequency: The switching frequency is adjustable from 100 kHz to 2.2 MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Robust Protection Features: The device includes a comprehensive suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure the safety and durability of the application.

Applications:

The TPS43351QDAPRQ1 is ideal for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive power systems that require multiple regulated voltages.

Package and Availability:

This controller is available in a 32-pin HTSSOP (DAP) PowerPAD™ package, which is optimized for thermal performance. The device is qualified for automotive applications and is compliant with the AEC-Q100 Grade 1 standard, ensuring operation over a temperature range of -40°C to +125°C.

For detailed specifications, application notes, and evaluation modules, visit the Texas Instruments official website or contact your local TI sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7726 $52.6794
44+ $2.2750 $100.1000
69+ $2.2039 $152.0691
94+ $2.1328 $200.4832
122+ $2.0617 $251.5274
163+ $1.8484 $301.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess