EN
  • EN
  • DE

TPS4H000AQPWPRQ1

Part No TPS4H000AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N-CHAN 1:1 20HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name TPS4H000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45112-1, -296-45112-1-ND, 296-45112-6, 296-45112-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937288-TPS4H000AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS4H000AQPWPRQ1 CAD Model

Description

Product Overview: TPS4H000AQPWPRQ1 from Texas Instruments

The TPS4H000AQPWPRQ1 is a state-of-the-art automotive power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and efficient power supply solution.

With its robust design, the TPS4H000AQPWPRQ1 ensures high performance and durability, making it an ideal choice for powering advanced automotive systems. The device is AEC-Q100 qualified, which is a critical standard for automotive electronics, indicating that it has passed stringent quality and reliability tests.

The TPS4H000AQPWPRQ1 boasts a wide input voltage range, accommodating the variable conditions typical in automotive power systems. It integrates multiple voltage regulators, enabling it to supply several different voltage levels required by various components within the vehicle's electronic system. This integration simplifies design complexity and helps reduce the overall system footprint, saving space and cost.

Safety features are paramount in automotive applications, and the TPS4H000AQPWPRQ1 is equipped with several protective measures. These include under-voltage lockout (UVLO), over-temperature protection, and over-current protection, ensuring that the device operates within safe parameters, thus safeguarding the electronics it powers.

Additionally, the TPS4H000AQPWPRQ1 is designed with power sequencing capabilities, which is essential for systems that require specific power-up and power-down sequences to operate correctly. This feature further enhances the reliability of the overall system.

In summary, the TPS4H000AQPWPRQ1 from Texas Instruments is a sophisticated and reliable PMIC solution tailored for automotive applications. Its comprehensive feature set, including a wide input voltage range, integrated voltage regulators, protective measures, and power sequencing, makes it a top choice for designers looking to enhance the performance and safety of their automotive electronic systems.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5127 $52.9445
85+ $1.2412 $105.5020
125+ $1.2024 $150.3000
175+ $1.1636 $203.6300
225+ $1.1248 $253.0800
300+ $1.0085 $302.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess