EN
  • EN
  • DE

TPS5100IPW

Part No TPS5100IPW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BST/BCK-BST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Buck-Boost
Number of Outputs 3
Output Phases 1
Supply Voltage - Operating 2.5 V to 7 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 055596-TPS5100IPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5100IPW CAD Model

Description

Introducing the TPS5100IPW Dual-Output Synchronous Buck Controller from Texas Instruments

The TPS5100IPW is a versatile and high-performance power management chip designed by Texas Instruments to cater to the sophisticated needs of modern electronic systems. This advanced dual-output synchronous buck controller is specifically engineered to deliver efficient and stable power supply solutions. Its compact design and feature-rich attributes make it suitable for a wide range of applications including computing systems, networking equipment, and portable devices.

Key Features:

  • Dual Synchronous Buck Controller: The TPS5100IPW can manage two independent output voltages, which allows for greater flexibility in power design. This feature is particularly beneficial for systems that require multiple regulated voltages.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 28V, it supports a variety of power sources, making it adaptable to both portable and stationary applications.
  • Adjustable Outputs: Each output voltage is adjustable, enabling precise power delivery tailored to the specific requirements of the load.
  • High Efficiency: The synchronous rectification topology enhances efficiency, especially important for battery-powered devices where energy conservation is crucial.
  • Integrated MOSFET Drivers: Built-in drivers for the high-side and low-side MOSFETs reduce external component count and simplify the design process.
  • Protection Features: The TPS5100IPW includes overcurrent protection and thermal shutdown, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.

Applications:

Due to its dual-channel architecture and high level of integration, the TPS5100IPW is an ideal choice for a multitude of applications, including:

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Portable Electronics

The TPS5100IPW is available in a 24-pin TSSOP (Thin Shrink Small Outline Package) which ensures a compact footprint on the PCB while providing excellent thermal performance. With its robust design and comprehensive feature set, the TPS5100IPW from Texas Instruments is a reliable and efficient solution for your dual-output power supply needs.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess