EN
  • EN
  • DE

TPS5103IDBR

Part No TPS5103IDBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 25 V
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 098636-TPS5103IDBR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS5103IDBR CAD Model

Description

Overview of Texas Instruments TPS5103IDBR

The TPS5103IDBR is a sophisticated dual-output, synchronous step-down controller designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced controller is tailored for high-performance, low-voltage applications that require precise voltage regulation and high efficiency. The TPS5103IDBR is particularly well-suited for powering the latest digital processors, including microprocessors, DSPs, and FPGAs, which are found in a wide range of electronic devices from personal computers to complex industrial systems.

Key Features

  • Dual-Output Synchronous Control: The device provides two independently regulated outputs, allowing for simultaneous control of different voltage levels within a system.
  • High Efficiency: With synchronous rectification and a wide input voltage range, the TPS5103IDBR ensures efficient power conversion, reducing heat dissipation and improving system performance.
  • Precision Voltage Regulation: The controller maintains tight voltage regulation, essential for sensitive electronic components that require stable power supply.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific application needs, optimizing performance and component selection.
  • Integrated Features: The TPS5103IDBR includes soft-start, power good outputs, and under-voltage lockout, enhancing the overall system reliability and performance.

Applications

The versatile nature of the TPS5103IDBR makes it ideal for a variety of applications, including:

  • Computing systems such as servers, notebooks, and desktops
  • Networking equipment like routers and switches
  • Telecommunications infrastructure
  • Industrial and medical equipment requiring precise power regulation

Package and Availability

The TPS5103IDBR is offered in a compact SSOP (Shrink Small Outline Package) with 30 pins, providing a space-saving solution for densely populated circuit boards. Its small footprint does not compromise on performance or functionality, making it an excellent choice for modern electronic designs. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to assist engineers in integrating the TPS5103IDBR into their projects.

With its combination of dual-output control, high efficiency, and precision regulation, the TPS5103IDBR from Texas Instruments stands out as a high-quality power management solution for a wide range of demanding applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8584 $55.0088
16+ $6.4479 $103.1664
25+ $6.2464 $156.1600
34+ $6.0449 $205.5266
43+ $5.8434 $251.2662
58+ $5.2389 $303.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,885 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess