EN
  • EN
  • DE

TPS51113DRCR

Part No TPS51113DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 13.2 V
Frequency - Switching 300kHz
Duty Cycle (Max) 72%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 055601-TPS51113DRCR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS51113DRCR CAD Model

Description

The TPS51113DRCR is a high-performance, synchronous step-down controller from Texas Instruments, designed to meet the demanding power supply requirements of modern microprocessors, FPGAs, and other digital ICs that require a low-voltage, high-current power source. This component is part of TI's extensive portfolio of power management solutions and is tailored to provide precise voltage regulation along with high efficiency.

Key Features

  • Adjustable Output Voltage: The TPS51113DRCR offers an adjustable output voltage range, making it versatile for various applications. This flexibility allows designers to use the same component for different voltage requirements, simplifying inventory management.
  • Synchronous Buck Controller: As a synchronous buck controller, it integrates both high-side and low-side MOSFETs, which results in improved efficiency, especially at lower output voltages, by reducing the diode conduction losses typical in asynchronous designs.
  • High Efficiency: With its integrated MOSFETs and advanced control techniques, the device achieves high efficiency over a wide load range, which is critical for portable and energy-sensitive applications.
  • Power Good (PG) Output: The inclusion of a power good output provides a system-level indication that the output voltage is within acceptable limits, which is essential for reliable system operation and sequencing.
  • Thermal and Overcurrent Protection: The TPS51113DRCR incorporates built-in thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.

Applications

The TPS51113DRCR is ideal for a wide array of applications, including but not limited to:

  • Low-voltage, high-density power systems
  • Notebook and desktop computers
  • Graphics cards
  • Memory power supplies
  • Point-of-load conversions

Package and Availability

Presented in a compact 10-pin VSON package, the TPS51113DRCR is designed for space-constrained applications. Its small footprint does not compromise performance or functionality, making it an excellent choice for modern electronics where space is at a premium. For pricing, availability, and additional technical resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2040 $52.0400
24+ $4.2700 $102.4800
37+ $4.1365 $153.0505
50+ $4.0031 $200.1550
65+ $3.8697 $251.5305
87+ $3.4694 $301.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,340 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess